EN
  • EN
  • DE

ZTX601BSTZ

Part No ZTX601BSTZ
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 160V 1A E-LINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tape & Box (TB)
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 160V
Vce Saturation (Maximum) at Ib, Ic 1.2V at 10mA, 1A
Current - Collector Cutoff (Maximum) 10μA
DC Current Gain (hFE) (Min) at Ic, Vce 10000 at 500mA, 10V
Power - Max 1W
Frequency - Transition 250MHz
Temperature Range - Operating -55°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package E-Line-3, Formed Leads
Supplier Device Package E-Line (TO-92 compatible)
Part Number Series ZTX601
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807025-ZTX601BSTZ
Ultra Librarian 3D Model Ultra Librarian ZTX601BSTZ CAD Model

Description

Diodes Incorporated presents the ZTX601BSTZ, a high-performance bipolar NPN transistor designed for use in a wide range of electronic applications. This versatile component is known for its reliability and efficiency, making it a go-to choice for engineers and designers in the electronics industry.

Key Features

  • Voltage & Current Ratings: The ZTX601BSTZ is capable of withstanding collector-base voltages of up to 120V, and collector-emitter voltages of up to 100V. It also supports a continuous collector current of up to 2A, making it suitable for high-power operations.
  • Power Dissipation: With a power dissipation of 1W, this transistor can handle significant levels of energy without overheating, ensuring a stable performance in demanding situations.
  • High Gain Bandwidth Product: Featuring a transition frequency of 50MHz, the ZTX601BSTZ offers a high gain bandwidth product, which is essential for applications requiring fast switching and signal amplification.
  • TO-92-3 Package: The device comes in a TO-92-3 package, which is widely used in the industry for through-hole mounting. This package is known for its ease of installation and robustness, making it a practical choice for various circuit designs.

Applications

The ZTX601BSTZ is ideal for a variety of applications, including:

  • Switching regulators
  • Power amplifiers
  • Motor control circuits
  • Audio amplifiers
  • Signal processing

Quality and Reliability

Diodes Incorporated is committed to providing high-quality components that meet rigorous industry standards. The ZTX601BSTZ is no exception, as it is manufactured with the finest materials and undergoes thorough testing to ensure its performance and durability. Customers can trust this product for its consistency and long-term reliability in their electronic projects.

Environmental Compliance

The ZTX601BSTZ is also environmentally friendly, complying with RoHS directives, which restrict the use of certain hazardous substances in electrical and electronic equipment. This compliance reflects Diodes Incorporated's dedication to sustainability and environmental responsibility.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess