The ZTX692B from Diodes Incorporated is a high-performance, medium-power bipolar transistor designed to deliver reliable and efficient performance for a wide range of applications. This NPN silicon planar medium power transistor is tailored to cater to the demanding needs of today's electronic circuits, offering a perfect blend of power handling and amplification capabilities.
Key Features:
- High Current Gain: With an exceptional current gain (hFE) range, the ZTX692B ensures effective current amplification, making it suitable for high-gain applications.
- Medium Power Handling: This device is capable of handling moderate power levels, making it a versatile component for various medium-power applications.
- Low Saturation Voltage: The low V<sub>CE(sat) characteristic minimizes power loss and improves efficiency, which is critical for power-sensitive designs.
- TO-92 Packaging: Encased in a standard TO-92 package, the ZTX692B is easy to handle and integrate into PCB layouts, providing a convenient solution for designers.
Applications:
The ZTX692B is ideal for an array of applications, including but not limited to:
- Driver stages in hi-fi amplifiers and television circuits
- Power management functions
- Switching operations
- Signal processing
- Linear amplification and regulation
Product Specifications:
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
15V
Collector-Base Voltage (V<sub>CBO)
20V
Emitter-Base Voltage (V<sub>EBO)
5V
Continuous Collector Current (I<sub>C)
2A
Power Dissipation (P<sub>D)
1W
In conclusion, the ZTX692B transistor from Diodes Incorporated is an exceptional choice for designers looking for a robust, reliable, and versatile component. Its high current gain, low saturation voltage, and medium power handling capability make it an essential part of any electronic device requiring efficient power regulation and amplification.