EN
  • EN
  • DE

ZXMD63C02XTA

Part No ZXMD63C02XTA
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N/P-CH 20V 2.4A/1.7A 8-Pin MSOP T/R / MOSFET N/P-CH 20V 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Reel
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Maximum Rds On at Id,Vgs 130 mOhm @ 1.7A, 4.5V
Gate-Source Threshold Voltage 700mV @ 250μA (Min)
Max Gate Charge 6nC @ 4.5V
Max Input Capacitance 350pF @ 15V
Maximum Power Dissipation 1.04W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 101742-ZXMD63C02XTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZXMD63C02X
Introduction Date July 22, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZXMD63C02XTA CAD Model

Description

Introducing the ZXMD63C02XTA from Diodes Incorporated

The ZXMD63C02XTA is a cutting-edge, high-efficiency, dual P-channel enhancement mode MOSFET device designed by the renowned semiconductor manufacturer, Diodes Incorporated. This product is meticulously engineered to meet the stringent requirements of modern electronic applications, offering a compact and power-efficient solution for a wide range of uses.

Key Features and Benefits

  • Low On-Resistance: The device boasts an exceptionally low on-resistance, which translates to reduced power loss and improved overall efficiency in electronic circuits.
  • High Power Dissipation: With its ability to dissipate high amounts of power, the ZXMD63C02XTA is suitable for handling substantial power levels, making it ideal for demanding applications.
  • Dual MOSFET Configuration: The integration of two P-channel MOSFETs in a single package not only saves space but also simplifies the design and construction of complex circuitry.
  • Advanced Packaging: Housed in a small and thermally efficient 8-pin SOIC package, the ZXMD63C02XTA minimizes the footprint on printed circuit boards and aids in thermal management.

Applications

The versatility of the ZXMD63C02XTA allows it to be used in a variety of applications, including but not limited to:

  • Power management circuits
  • Load switch applications
  • Battery management systems
  • DC-DC converters
  • Motor control circuits

Product Specifications

The ZXMD63C02XTA operates at a continuous drain current of -3A, with a drain-source voltage (Vds) of -20V, and features a gate threshold voltage (Vgs th) of -1.0V, making it suitable for low-voltage applications. The product's fast switching speed ensures minimal transition losses, and its robust construction guarantees long-term reliability even in challenging environments.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZXMD63C02XTA is no exception. This device meets high-quality standards and is designed for longevity, ensuring that it performs consistently over its operational lifespan. Whether for use in consumer electronics or industrial systems, the ZXMD63C02XTA from Diodes Incorporated is an excellent choice for designers seeking efficiency, reliability, and performance.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3079 $50.8035
400+ $0.2527 $101.0800
615+ $0.2448 $150.5520
845+ $0.2369 $200.1805
1,095+ $0.2290 $250.7550
1,465+ $0.2053 $300.7645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess