EN
  • EN
  • DE

2-5700-IG1-P10-CL2-5A

Part No 2-5700-IG1-P10-CL2-5A
Manufacturer E-T-A
Catalog Circuit Breakers
Description CIR BRKR THRM 5A 250VAC 50VDC  /  Circuit Breaker Thermal 5A 250 V AC 50 V DC Push-Push Panel Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Circuit Breakers
Mfr E-T-A
Series 2-5700
Package Bulk
Mounting Type Panel Mount
Breaker Type Thermal
Current Rating (Amps) 5A
Voltage Rating - AC 250 V
Voltage Rating - DC 50 V
Actuator Type Push-Push
Number of Poles 1
Approval Agency CSA C22.2 No 235, GB 17701, IEC 60934, UL1077
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.20.0020
Standard Package 10
Win Source Part Number 1167839-2-5700-IG1-P10-CL2-5A
Ultra Librarian 3D Model Ultra Librarian 2-5700-IG1-P10-CL2-5A CAD Model

Description

The E-T-A 1167839-2-5700-IG1-P10-CL2-5A is a circuit breaker that is commonly used in electronic devices.

  • Series: 2-5700
  • Voltage Rating: 250V AC, 50V DC
  • Current Rating: 5A
  • Actuator Type: Push-Push
  • Breaker Type: Thermal
  • Mounting Type: Panel Mount
  • Package: Bulk

You May Also Be Interested in

Eaton Bussmann
CIR BRKR 30A PUSH-RESET
Need more? Email Us
Eaton Bussmann
CIR BRKR 15A AUTO RESET
Need more? Email Us
Eaton Bussmann
CIR BRKR 40A AUTO RESET
Need more? Email Us
Eaton Bussmann
CIR BRKR 30A AUTO RESET
Need more? Email Us
Eaton Bussmann
CIR BRKR 10A AUTO RESET
Need more? Email Us
Eaton Bussmann
CIR BRKR 50A AUTO RESET
Need more? Email Us
Eaton Bussmann
MINI C.B. TYPE 3 30 AMP
Need more? Email Us
Eaton Bussmann
CIR BRKR 30A AUTO RESET
Need more? Email Us
Eaton Bussmann
CIR BRKR 25A PUSH-RESET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess