EN
  • EN
  • DE

SY8-0J107M-RB

Part No SY8-0J107M-RB
Manufacturer Elna America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elna America
Win Source Part Number 350563-SY8-0J107M-RB
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY8-0J107M-RB CAD Model

Description

The SY8-0J107M-RB is an aluminum electrolytic capacitor manufactured by Elna America. These capacitors are widely used in electronic circuits for filtering, smoothing, and energy storage applications. Electrolytic capacitors are characterized by their relatively high capacitance values compared to other types of capacitors, making them suitable for applications requiring large capacitance in a compact size.

Applications:

  • Power Supplies: Filtering and smoothing the output voltage in both linear and switching power supplies.
  • Audio Amplifiers: Coupling and decoupling signals, as well as smoothing the DC power supply.
  • Consumer Electronics: Used in various electronic devices, including televisions, DVD players, and audio equipment.
  • Industrial Equipment: Employed in industrial power supplies, motor drives, and control systems.
  • LED Lighting: Smoothing the DC voltage in LED drivers.

Features:

  • High Capacitance: Offers a relatively high capacitance value in a compact size.
  • Wide Operating Temperature Range: Designed to operate over a specified temperature range.
  • Long Life: Provides a long operating life under specified operating conditions.
  • Polarized: Electrolytic capacitors are polarized, meaning they must be connected with the correct polarity.
  • Radial Lead Type: Features radial leads for through-hole mounting.

Benefits:

  • Effective Filtering: Smooths out voltage fluctuations and reduces noise in power supplies and other circuits.
  • Energy Storage: Provides energy storage for short periods, helping to maintain stable voltage levels.
  • Compact Size: Offers high capacitance in a small package, saving space on the circuit board.
  • Cost-Effective: Provides a cost-effective solution for applications requiring high capacitance.
  • Reliable Performance: Delivers reliable performance when operated within specified parameters.

The SY8-0J107M-RB capacitor is typically specified by its capacitance value (e.g., 100µF), voltage rating (e.g., 6.3V), and operating temperature range. Detailed specifications, including equivalent series resistance (ESR), ripple current rating, and leakage current, can be found in the product datasheet provided by Elna America. Proper selection and application of electrolytic capacitors are crucial for ensuring reliable circuit performance.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
LSI Computer Systems
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess