EN
  • EN
  • DE

EMC 078-000-086 - EMC SPS 2200W with new batteries

Part No EMC 078-000-086 - EMC SPS 2200W with new batteries
Manufacturer EMC
Catalog Ups
Description Battery for EMC SPS 2200W with new batteries
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1401126-EMC 078-000-086 - EMC SPS 2200W with new batteries
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 078-000-086 - EMC SPS 2200W with new batteries CAD Model

Description

The EMC 078-000-086 SPS 2200W with new batteries is an essential component for ensuring uninterrupted power supply in demanding data center environments. This standalone power source is engineered to deliver a robust 2200 watts of power, providing a critical backup solution that secures data center operations against power failures. The inclusion of brand-new batteries enhances the reliability and performance of this unit, ensuring that it is ready to deploy in high-stakes situations where power consistency is paramount. The EMC SPS 2200W is designed with safety and efficiency in mind, featuring advanced circuitry to manage the flow of power and protect against surges. Compatible with a wide range of EMC storage systems and servers, it is a versatile power backup solution that can adapt to the evolving needs of modern data centers. Its durable construction and state-of-the-art battery technology make the EMC 078-000-086 SPS a valuable investment in securing critical IT assets.

You May Also Be Interested in

EMC
EMC 1100W SPS for XtremIO
Need more? Email Us
EMC
EMC SPS 1200W with new batteries
Need more? Email Us
Lenovo
1500VA/900W
Need more? Email Us
IBM
IBM SVC UPS
Need more? Email Us
EMC
EMC 350W SPS for VMAX VPLEX with new batteries
Need more? Email Us
IBM
REDUNDANT AC POWER
Need more? Email Us
HP
HP R/T3000 G4 High Voltage UPS
Need more? Email Us
Lenovo
UPSW/OBAT
Need more? Email Us
IBM
POWERWARE PW 9910I3KVA 230VXL3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess