EN
  • EN
  • DE

B39941-B9461-P810-S05

Part No B39941-B9461-P810-S05
Manufacturer EPCOS (TDK)
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1108+
Reference case DFN
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 713639-B39941-B9461-P810-S05
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B39941-B9461-P810-S05 CAD Model

Description

Overview

The EPCOS (TDK) B39941-B9461-P810-S05 is a Surface Acoustic Wave (SAW) filter used in Radio Frequency (RF) applications. These filters are crucial for selectively passing or rejecting signals within a specific frequency range, improving signal quality and preventing interference in various wireless communication systems.

Applications

  • Mobile Phones: Filters for specific frequency bands used in cellular communication (e.g., GSM, CDMA, LTE).
  • Wireless Networking: Used in Wi-Fi routers and access points to filter and improve signal reception.
  • GPS Receivers: Employed to filter GPS signals, increasing the accuracy and reliability of location data.
  • Satellite Communication: Used in satellite receivers and transmitters to filter signals.
  • Cordless Phones: Filter signals for clear communication.

Features

  • SAW Filter Technology: Utilizes surface acoustic waves for precise filtering.
  • Low Insertion Loss: Minimizes signal attenuation within the desired frequency band.
  • High Attenuation: Provides excellent suppression of unwanted signals outside the passband.
  • Compact Size: Small form factor allows for integration in portable devices.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • Stable Performance: Offers reliable performance over a wide range of temperatures.

Benefits

  • Improved Signal Quality: Filters out noise and interference, resulting in clearer signals.
  • Enhanced Receiver Sensitivity: Allows for the detection of weaker signals.
  • Increased System Reliability: Reduces the likelihood of signal degradation and interference.
  • Miniaturization: Enables the development of smaller and more compact wireless devices.
  • Reduced Manufacturing Costs: Surface mount design facilitates automated assembly.
  • Optimized Performance: Ensures optimal performance in wireless communication systems.

Additional Details

The key technical characteristics of the B39941-B9461-P810-S05 include its center frequency, bandwidth, insertion loss, and attenuation. Consult the EPCOS/TDK datasheet for specific values. These parameters are critical for selecting the appropriate filter for a given application. Proper soldering techniques are essential when mounting this SMD component. Handle with care, as SAW filters are sensitive to electrostatic discharge (ESD). The performance of SAW filters can be affected by temperature, so the operating temperature range is a key consideration. It is a passive component, and therefore, does not require external power.

The filter's functionality is achieved through the precise design and manufacturing of the piezoelectric substrate and the electrode patterns.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6897 $58.6245
205+ $0.5660 $116.0300
320+ $0.5483 $175.4560
440+ $0.5306 $233.4640
565+ $0.5128 $289.7320
755+ $0.4598 $347.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess