EN
  • EN
  • DE

SE2602CT

Part No SE2602CT
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986507-SE2602CT
Categories OEM Parts( S )
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SE2602CT CAD Model

Description

The SE2602CT is a Radio Frequency (RF) integrated circuit manufactured by Epson Electronics America Inc. It's designed for various wireless communication applications, providing essential functions for signal transmission and reception.

Applications:

  • Wireless Communication Systems: Used in a variety of wireless systems, including those operating in ISM bands.
  • Remote Control Systems: Integrated into remote control devices to transmit and receive control signals.
  • Wireless Sensor Networks: Used in sensor nodes to transmit sensor data wirelessly.
  • Short-Range Wireless Data Links: Employed in short-range wireless data communication applications.
  • Security Systems: Can be found in wireless security systems for transmitting alarm signals.

Features:

  • RF Transceiver: Combines a transmitter and a receiver in a single chip.
  • Low Power Consumption: Designed for low power operation, extending battery life.
  • Frequency Range: Operates in a specific frequency range (typically ISM band).
  • Modulation Schemes: Supports various modulation schemes (e.g., FSK, OOK).
  • Data Rate: Offers a specific data rate for wireless communication.
  • Integrated Synthesizer: Includes a frequency synthesizer for generating the RF carrier frequency.
  • Antenna Interface: Provides an interface for connecting to an antenna.

Benefits:

  • Compact Size: Allows for integration into small devices.
  • Low Power: Extends battery life in wireless applications.
  • Integrated Solution: Simplifies the design of wireless systems.
  • Reliable Performance: Designed for reliable wireless communication.
  • Cost-Effective: Provides a cost-effective solution for wireless connectivity.

Technical Specifications:

The SE2602CT typically operates in the ISM band (e.g., 433 MHz, 915 MHz, 2.4 GHz). The device supports various modulation schemes and data rates. Specific details regarding operating voltage, frequency range, and data rate can be found in the Epson Electronics datasheet.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Bel Fuse Inc.
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess