EN
  • EN
  • DE
  • IT

16-213/GHC-YR1S1/3T

Part No 16-213/GHC-YR1S1/3T
Manufacturer Everlight Electronics Co Ltd
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1411+Rohs
Reference case LED
Manufacturer Everlight Electronics Co Ltd
Manufacturer Homepage www.everlight.com
Win Source Part Number 750952-16-213/GHC-YR1S1/3T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 16-213/GHC-YR1S1/3T CAD Model

Description

The Everlight 16-213/GHC-YR1S1/3T is a through-hole LED designed for indicator and lighting applications. This LED is characterized by its high luminous intensity, narrow viewing angle, and robust design, making it suitable for applications requiring focused light output. It utilizes advanced LED technology to deliver reliable performance and long operational life.

Applications:

  • Indicator Lights: Used as indicator lights in electronic devices, control panels, and equipment.
  • Panel Indicators: Employed as panel indicators in instrumentation and control systems.
  • Signage: Utilized in signage applications for directional indicators and visual alerts.
  • Automotive Lighting: Integrated into automotive lighting systems for dashboard indicators and signal lights.
  • Consumer Electronics: Used in consumer electronic products for status indication and visual feedback.

Features:

  • Through-Hole Mounting: Designed for through-hole mounting, providing secure and reliable mechanical connection.
  • High Luminous Intensity: Delivers high luminous intensity for clear and focused light output.
  • Narrow Viewing Angle: Provides a narrow viewing angle, concentrating light in a specific direction.
  • Robust Design: Built to withstand environmental conditions and mechanical stress.
  • Long Operational Life: Offers a long operational life, reducing maintenance and replacement costs.

Benefits:

  • Focused Light Output: Narrow viewing angle provides focused light output for clear visibility.
  • Reliable Connection: Through-hole mounting ensures a secure and reliable mechanical connection.
  • High Visibility: High luminous intensity enhances visibility in various lighting conditions.
  • Durable Performance: Robust design withstands environmental conditions and mechanical stress.
  • Energy Efficiency: Low power consumption contributes to energy savings.

Additional Details:

The Everlight 16-213/GHC-YR1S1/3T LED is typically available in various colors. Its electrical characteristics include forward voltage and forward current ratings, which must be considered during circuit design. The device is RoHS compliant, ensuring it meets environmental standards. Its thermal resistance is designed for efficient heat dissipation. The LED's lead frame is constructed from materials that provide good solderability. The specific color temperature, luminous intensity, and viewing angle are available in the product datasheet.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Microchip Technology
8-bit Microcontroller with 4/8/16/32K Bytes In-System Programmable Flash | IC MCU 8BIT 32KB FLASH 32TQFP
Lowest to $2.8512
Micrel
4.25Gbps Precision, 1:2 CML Fanout Buffer with Internal Termination and Fail Safe Input
Lowest to $3.3622
Torex Semiconductor Ltd
Need more? Email Us
Winbond Electronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6722
Texas Instruments
ADVANCED LINCMOS RAIL-TO -RAIL OPERATIONAL AMPLIFIERS
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 15A 20QFN
Lowest to $2.1021
Omron
Lowest to $1.2102

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,545+ $0.0324 $50.0580
3,760+ $0.0266 $100.0160
5,815+ $0.0258 $150.0270
8,035+ $0.0249 $200.0715
10,375+ $0.0241 $250.0375
13,890+ $0.0216 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121,100 pieces
MOQ: 1545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess