EN
  • EN
  • DE
  • IT

EAPL2835BA3

Part No EAPL2835BA3
Manufacturer Everlight Electronics Co Ltd
Catalog LED Lighting - Color
Description LED BLUE MID PWR 2PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197357-EAPL2835BA3
Win Source Part Number Cross
Manufacturer Everlight Electronics Co Ltd
Category Optoelectronics Color LED Lighting
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Color Blue
Current - Test 60mA
Voltage - Forward (Vf) (Typ) 3.15V
Lumens/Watt @ Current - Test 21 lm/W
Current - Max 150mA
Ultra Librarian 3D Model Ultra Librarian EAPL2835BA3 CAD Model

Description

The Everlight Electronics Co Ltd is a manufacturer of optoelectronics color LED lighting products.

  • Color: blue
  • Maximum Forward Voltage (Vf): 3.15V
  • Maximum Current: 150mA
  • Forward Voltage (Vf): 3.15V
  • Test Current: 60mA
  • Luminous Efficacy: 21 lm/W
  • Package Options: tape & reel, cut tape, and Digi-Reel packages
  • Manufacturer: Everlight Electronics Co Ltd

You May Also Be Interested in

Cree Inc.
LED XLAMP XPE2 GREEN 528NM SMD
Need more? Email Us
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0874
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD,2.1x2.1mm LED Indication - Discrete RoHS
Lowest to $0.0106
Lumileds
BLUE
Lowest to $1.5826
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0939
Lumileds
RED
Lowest to $2.7864
Dialight
597-7701-507F Dialight Multi-Color LEDs Red/Grn 650/570nm 6.3/20mcd 100 deg datasheet, inventory, & pricing.
Lowest to $0.4890
OSRAM Opto Semiconductors Inc.
LRTBR48G-P9Q7-1+R7S5-26+NP-68 ams OSRAM Multi-Color LEDs Multi CHIPLED RGB 623nm 530nm 471nm datasheet, inventory, & pricing.
Lowest to $0.1803
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.1239

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess