EN
  • EN
  • DE

EL0631(TA)-V

Part No EL0631(TA)-V
Manufacturer Everlight Electronics Co Ltd
Catalog Optoisolators - Logic Output
Description OPTOISO 3.75KV 2CH OPEN COL 8SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Everlight Electronics Co Ltd
Packaging Reel - TR
Status Active
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Isolation Voltage 3750Vrms
Common Mode Transient Immunity (Min) 10kV/μs
Input Type DC
Output Type Open Collector
Channel Output Current 50mA
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Rise and Fall Time 40ns, 10ns
Forward Voltage 1.4V
Continuous forward current- Max 20mA
Supply Voltage - Operating 7V
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 1035984-EL0631(TA)-V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EL0631(TA)-V CAD Model

Description

The EL0631(TA)-V is a high-speed logic output optocoupler manufactured by Everlight Electronics Co. Ltd. It provides electrical isolation between input and output circuits, allowing digital signals to be transmitted without a direct electrical connection. This is crucial for protecting sensitive circuits from high voltages and noise.

Applications

  • Microcontroller Interfaces: Used to isolate microcontrollers from external circuits.
  • Digital Logic Isolation: Provides galvanic isolation for digital signals in noisy environments.
  • Power Supply Isolation: Isolates power supply control signals from high-voltage sections.
  • Industrial Automation: Used in industrial control systems for isolating control signals.
  • Motor Control: Isolates motor control signals from the main control circuitry.

Features

  • High Speed: Offers fast switching speeds for high-frequency applications.
  • High Isolation Voltage: Provides a high level of electrical isolation.
  • Logic Output: Direct digital output for easy interfacing with logic circuits.
  • Compact Package: Small footprint for space-constrained applications.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Electrical Isolation: Protects sensitive circuits from high voltages and noise.
  • Improved System Reliability: Enhances the reliability of electronic systems by preventing ground loops and noise interference.
  • Simplified Circuit Design: Simplifies circuit design by providing a robust isolation solution.
  • Enhanced Safety: Improves safety by isolating high-voltage circuits from user interfaces.
  • Compliance with Safety Standards: Helps meet safety standards for electrical isolation.

Additional Details

The EL0631(TA)-V optocoupler consists of an LED and a phototransistor, separated by an insulating layer. When the LED is energized, the light emitted by the LED turns on the phototransistor, allowing current to flow in the output circuit. The optocoupler's electrical characteristics, including isolation voltage, current transfer ratio, and switching speed, are detailed in the manufacturer's datasheet. Everlight Electronics provides comprehensive support for selecting and implementing optocouplers in various applications. This optocoupler offers a reliable and cost-effective solution for electrical isolation in a wide range of electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 35kV/µs CMTI 6-SO
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8DIP
Lowest to $5.3858
Isocom Components 2004 LTD
Logic Output Optoisolator 1MHz Open Collector 5000Vrms 1 Channel CMTI 6-SMD
Lowest to $0.3441
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
Renesas Electronics America
Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP
Need more? Email Us
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $1.6951
Toshiba Semiconductor and Storage
20MBPS HIGH SPEED LOGIC OUTPUT I
Need more? Email Us
Toshiba Semiconductor and Storage
Logic Output Optoisolator 20Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead
Lowest to $0.3774
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Lowest to $3.7549

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8932 $53.5920
140+ $0.7329 $102.6060
215+ $0.7100 $152.6500
295+ $0.6871 $202.6945
380+ $0.6642 $252.3960
505+ $0.5955 $300.7275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess