EN
  • EN
  • DE
  • IT

PD333-3C/H0/L2

Part No PD333-3C/H0/L2
Manufacturer Everlight Electronics Co Ltd
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 940NM RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Everlight Electronics Co Ltd
Package Bulk
Product Status Active
Wavelength 940nm
Spectral Range 400nm ~ 1100nm
Diode Type PIN
Response Time 45ns
Voltage - DC Reverse (Vr) (Max) 170 V
Current - Dark (Typ) 5nA
Active Area 19.6mm2
Viewing Angle 80°
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Through Hole
Package / Case Radial
Base Product Number PD333-3
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 653847-PD333-3C/H0/L2
Ultra Librarian 3D Model Ultra Librarian PD333-3C/H0/L2 CAD Model

Description

The PD333-3C/H0/L2 is a photodiode sensor from Everlight Electronics Co Ltd.

  • Sensor Type: PIN Diode
  • Package: Radial
  • Temperature Range: -25°C to 85°C
  • Response Time: 45ns
  • Maximum Reverse Voltage: 170V
  • Viewing Angle: 80 degrees
  • Wavelength: 940nm
  • Spectral Range: 400nm to 1100nm
  • Active Area: 19.6mm2
  • Mounting Type: Through-Hole

You May Also Be Interested in

Honeywell
PHOTODIODE TO-46 GLSS LENSED PCK
Need more? Email Us
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Lowest to $0.2495
Nisshinbo Micro Devices Inc.
COBP PHOTO DIODE FOR FRONT MONIT
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 950NM 2DIP
Need more? Email Us
Sharp Microelectronics
SENSOR PHOTODIODE 820NM 2SMD
Lowest to $0.4679
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 850NM 2SMD GW / Photodiode 850nm 20ns 120° 2-SMD, Gull Wing
Lowest to $0.9425
Opto Diode Corp
PBSE 2-STAGE COOLED IR DETECTOR
Need more? Email Us
Infineon Technologies
HOUSING CONNECTOR DIODE PLASTIC
Need more? Email Us
Renesas Electronics America
SENSOR PHOTODIODE 700NM 9OCSP / Photodiode 700nm 20ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.1058 $56.0740
1,290+ $0.0869 $112.1010
1,995+ $0.0842 $167.9790
2,755+ $0.0814 $224.2570
3,560+ $0.0787 $280.1720
4,765+ $0.0706 $336.4090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,234 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess