EN
  • EN
  • DE

XI3030KK3CH3030R8S4S2Z15

Part No XI3030KK3CH3030R8S4S2Z15
Manufacturer Everlight Electronics Co Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 409790-XI3030KK3CH3030R8S4S2Z15
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XI3030KK3CH3030R8S4S2Z15 CAD Model

Description

The XI3030KK3CH3030R8S4S2Z15 is a surface-mount LED manufactured by Everlight Electronics Co Ltd. LEDs of this type are designed for applications requiring efficient and reliable light sources. The long part number contains coded information specifying the LED's package, color, intensity, and other key characteristics. As a leading manufacturer, Everlight provides LEDs for a wide range of industries.

Applications:

  • Backlighting: Used in LCD displays and keypads.
  • Indicator Lights: Employed in electronic devices and control panels.
  • Signage: Applied in illuminated signs and displays.
  • Automotive Lighting: Found in vehicle dashboards and interior lighting.
  • General Illumination: Used for task lighting and accent lighting.

Features:

  • Surface Mount Design: Allows for automated assembly.
  • High Brightness: Provides significant light output.
  • Compact Size: Facilitates use in small devices.
  • Long Lifespan: Ensures extended operating time.
  • Low Power Consumption: Contributes to energy efficiency.

Benefits:

  • Automated Assembly: Reduces manufacturing costs.
  • Clear Visibility: Enhances display clarity.
  • Space Savings: Permits dense component placement.
  • Reduced Maintenance: Lowers replacement costs.
  • Energy Efficient: Reduces operational expenses.

This LED comes in a small SMD package. It emits light when forward current is applied across its terminals. The intensity, color, and forward voltage are detailed in the product datasheet. The surface mount design allows for efficient pick-and-place during manufacturing. The reliability of Everlight LEDs makes them a popular choice for many applications.

For more in-depth technical information, please consult the official product datasheet available from Everlight or an authorized dealer. The datasheet will provide specific parameters related to light output, color characteristics, electrical characteristics, and mechanical dimensions. Deciphering the part number provides details, but the datasheet delivers a comprehensive overview.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Qualcomm
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess