EN
  • EN
  • DE

SP6203EM5-2.7/TR

Part No SP6203EM5-2.7/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description Low Noise, 300mA and 500mA CMOS LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192157-SP6203EM5-2.7/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6203EM5-2.7/TR CAD Model

Description

The SP6203EM5-2.7/TR is a low dropout (LDO) regulator from Exar Corporation, designed to provide a regulated 2.7V output voltage. The '/TR' suffix indicates that this part is supplied in tape and reel packaging, optimized for automated assembly processes. This LDO regulator is well-suited for portable and battery-powered applications where efficiency and small size are critical.

Applications:

  • Portable Electronics Manufacturing: The tape and reel packaging is ideal for automated pick-and-place assembly in high-volume production of smartphones, tablets, and other portable devices.
  • Battery-Operated Equipment: Provides a stable 2.7V supply for battery-powered devices, such as wearable technology, IoT sensors, and remote controls.
  • Wireless Devices: Regulates power for wireless modules, Bluetooth devices, and other wireless communication equipment to ensure reliable operation.
  • Microcontroller Power Supplies: Used to provide a clean and regulated power source for microcontrollers in embedded systems.
  • Point-of-Load Regulation: Improves system performance by regulating voltage close to the load in distributed power architectures.

Features:

  • 2.7V Fixed Output Voltage: Provides a precisely regulated 2.7V output for consistent performance.
  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage, enhancing efficiency.
  • Low Quiescent Current: Minimizes power consumption in standby and low-power modes, extending battery life.
  • Over-Temperature Protection: Protects the regulator from thermal damage by shutting down operation at high temperatures.
  • Short-Circuit Protection: Prevents damage to the regulator and connected components in the event of a short circuit.
  • SOT23-5 Package: Compact surface-mount package for space-constrained applications.
  • Tape and Reel Packaging: Optimized for automated assembly lines.

Benefits:

  • Efficient Power Regulation: Low dropout voltage and low quiescent current improve overall power efficiency, crucial for battery-powered applications.
  • Stable and Reliable Output: Consistent 2.7V output ensures reliable operation of connected devices.
  • Enhanced Durability: Over-temperature and short-circuit protection safeguards against damage and improves product lifespan.
  • Reduced Manufacturing Costs: Tape and reel packaging streamlines automated assembly, reducing labor costs and increasing production speed.
  • Compact Footprint: The SOT23-5 package allows for high-density designs in space-limited applications.

Additional Details:

The SP6203EM5-2.7/TR has a typical current limit of 300mA. It generally operates with an input voltage range of 2.5V to 6V and an industrial temperature range. The external components required are usually limited to input and output capacitors. The tape and reel packaging meets industry standards for automated placement equipment. Refer to the Exar Corporation datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess