EN
  • EN
  • DE

SPX1004AM1-L-1.2

Part No SPX1004AM1-L-1.2
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192436-SPX1004AM1-L-1.2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1004AM1-L-1.2 CAD Model

Description

The SPX1004AM1-L-1.2 is a positive voltage regulator manufactured by Exar Corporation. It is designed to provide a stable and regulated 1.2V output voltage from a higher input voltage. This regulator is part of the SPX1004 series, known for its low dropout voltage and efficient performance in various applications.

Applications

  • Post Regulation for Switching Power Supplies: Used to provide a precise and stable voltage output after the initial voltage conversion.
  • Battery Chargers: Suitable for charging circuits where a constant voltage is required.
  • Microprocessor and Logic Power Supplies: Powers microprocessors, microcontrollers, and other digital logic circuits.
  • Instrumentation: Supplies stable voltage to sensitive measurement equipment.
  • Linear Regulators for Sensitive Analog Circuitry: Employed in scenarios demanding very clean and regulated voltage to prevent noise interference.

Features

  • Low Dropout Voltage: Typically around 200mV at full load, maximizing efficiency and extending battery life in portable applications.
  • Fixed Output Voltage: Provides a stable 1.2V output, simplifying design and reducing the need for external components.
  • Over Current and Over Temperature Protection: Protects the regulator and the load from damage due to excessive current or temperature.
  • Short Circuit Protection: Prevents damage in the event of a short circuit condition.
  • High Accuracy: Offers a precise output voltage regulation for reliable performance.
  • Stable with Ceramic Output Capacitors: Designed to work with low ESR ceramic capacitors, improving stability and reducing output noise.
  • Available in various package options: M1 package provides compact size and good thermal performance.

Benefits

  • Improved System Efficiency: Low dropout voltage leads to less power dissipation and higher overall efficiency.
  • Enhanced Reliability: Built-in protection features safeguard against common electrical faults, increasing product lifespan.
  • Simplified Design: Fixed output voltage and stability with ceramic capacitors reduce design complexity and component count.
  • Precise Voltage Regulation: Ensures consistent performance and accuracy of the powered devices.
  • Compact Form Factor: The M1 package allows for use in space-constrained applications.

Additional Details

The SPX1004AM1-L-1.2 is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications. It requires minimal external components, typically just input and output capacitors for stable operation. The device is lead-free and RoHS compliant, adhering to environmental standards.

The input voltage range typically extends a few volts above the output voltage, allowing for flexibility in power source selection. It's crucial to review the datasheet for specific operating conditions and recommended component values.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess