EN
  • EN
  • DE

SPX29150U-3.3

Part No SPX29150U-3.3
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A High Current Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192570-SPX29150U-3.3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX29150U-3.3 CAD Model

Description

The SPX29150U-3.3 is a low dropout (LDO) voltage regulator manufactured by Exar Corporation. It is designed to provide a stable and regulated 3.3V output voltage with a maximum output current of 1.5A. This regulator is particularly well-suited for applications where maintaining a stable voltage supply is crucial, even when the input voltage is close to the desired output voltage.

Applications:

  • Microprocessor and microcontroller power supplies: Provides a clean and stable 3.3V supply for reliable operation.
  • FPGA power supplies: Delivers the necessary voltage regulation for Field-Programmable Gate Arrays.
  • Post-regulation for switching power supplies: Filters out noise and ripple from switching power supplies, improving performance.
  • Battery-powered devices: Extends battery life by efficiently regulating voltage in portable electronics.
  • Embedded systems: Powers various components within embedded systems requiring a consistent 3.3V rail.

Features:

  • Low dropout voltage: Ensures stable regulation even with a small difference between input and output voltage.
  • 1.5A output current capability: Provides ample current for a wide range of electronic devices.
  • Fixed 3.3V output: Delivers a precise and consistent output voltage.
  • Reverse battery protection: Prevents damage from incorrect battery polarity.
  • Short circuit protection: Protects the regulator and connected circuits from damage due to short circuits.
  • Thermal shutdown: Shuts down the regulator in the event of overheating to prevent damage.
  • Available in various packages (likely TO-263 or similar): Provides options for different board layout requirements.

Benefits:

  • Stable and reliable power supply: Ensures consistent performance of connected devices.
  • Efficient power usage: Low dropout voltage minimizes power dissipation and improves efficiency.
  • Protection against common faults: Reverse battery and short circuit protection enhance system robustness.
  • Easy integration: Requires minimal external components for operation.
  • Extended battery life: Improved efficiency leads to longer operating times in battery-powered applications.

Additional Details:

The SPX29150U-3.3 typically requires input and output capacitors for stable operation. The specific package type affects thermal performance and board layout considerations. It's designed to operate within a specific temperature range, usually the industrial temperature range. Refer to the datasheet for specific component values and thermal management recommendations.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess