EN
  • EN
  • DE

SPX29300T-2.5

Part No SPX29300T-2.5
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 3A High Current, Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response Time
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192578-SPX29300T-2.5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX29300T-2.5 CAD Model

Description

The SPX29300T-2.5 is a low dropout (LDO) voltage regulator manufactured by Exar Corporation. It is designed to provide a stable and regulated 2.5V output voltage from a higher input voltage. This regulator is part of the SPX29300 series, known for its high accuracy, low noise, and low dropout voltage characteristics. The 'T' in the part number indicates the package type, typically a TO-220 or similar through-hole package, allowing for effective heat dissipation.

Applications

  • Post Regulation for Switching Supplies: Used to clean up and stabilize the output of switching power supplies.
  • Battery-Powered Systems: Provides a stable voltage source for sensitive components in battery-operated devices.
  • Linear Regulators for Microprocessors: Supplies clean power to microprocessors and microcontrollers.
  • Instrumentation: Powers analog and digital circuitry in measurement and control equipment.
  • Industrial Controls: Provides a stable voltage source for sensitive electronic components in industrial environments.

Features

  • Low Dropout Voltage: Operates with a very small difference between the input and output voltage.
  • High Output Accuracy: Provides a precise and stable output voltage, crucial for sensitive electronics.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Over-Temperature Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Short-Circuit Protection: Protects the regulator and the load from damage in case of a short circuit.
  • Reverse Battery Protection: Prevents damage if the battery is connected with reversed polarity.
  • Fixed Output Voltage: Provides a fixed 2.5V output.

Benefits

  • Stable Voltage Supply: Ensures consistent performance of connected devices by providing a stable 2.5V output.
  • Extended Battery Life: Low quiescent current extends the operating time of battery-powered devices.
  • Protection Against Overload: Over-temperature and short-circuit protection mechanisms enhance system reliability.
  • Simplified Circuit Design: Requires minimal external components, simplifying the design process.
  • Robust Performance: Designed to withstand harsh operating conditions, ensuring reliable operation.

Additional Details

The SPX29300T-2.5 requires careful consideration of thermal management. A heat sink may be necessary, depending on the input voltage, output current, and ambient temperature, to prevent overheating. The datasheet provides detailed guidance on selecting appropriate heat sinks. Input and output capacitors are also recommended to improve stability and transient response. The recommended capacitor types are typically ceramic or tantalum capacitors with low ESR (Equivalent Series Resistance).

This regulator is designed for through-hole mounting, making it easy to integrate into existing circuit boards. Its robust construction and comprehensive protection features make it a reliable choice for a wide range of applications requiring a stable 2.5V power supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess