EN
  • EN
  • DE

SPX3819M5-L-1.8/TR

Part No SPX3819M5-L-1.8/TR
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Package SOT-23-5
Win Source Part Number 093921-SPX3819M5-L-1.8/TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX3819M5-L-1.8/TR CAD Model

Description

The SPX3819M5-L-1.8/TR is a low dropout (LDO) linear regulator from Exar Corporation. This regulator is designed to provide a stable and accurate 1.8V output voltage, making it suitable for a wide range of applications requiring a regulated 1.8V power supply.

Applications:

  • Microcontroller Power: Commonly used to supply power to microcontrollers requiring a precise 1.8V voltage rail.
  • Portable Electronics: Used in portable devices such as smartphones, tablets, and other battery-powered gadgets.
  • Post Regulation for Switching Supplies: Provides clean and stable voltage source after switching power supply.
  • Battery-Powered Systems: Highly suitable for battery-operated systems needing a stable 1.8V supply.
  • Memory Power: Used to power memory devices, such as SDRAM and flash memory.

Features:

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, maximizing efficiency and battery life.
  • High Output Accuracy: Delivers a precise and stable 1.8V output voltage, ensuring reliable operation of connected components.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from short circuits or excessive loads.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting down the output when the junction temperature exceeds a safe threshold.
  • Stable with Ceramic Capacitors: Designed for stability with low-ESR ceramic output capacitors, minimizing solution size and cost.
  • Fixed Output Voltage: Provides a fixed 1.8V output, simplifying design and eliminating the need for external voltage setting resistors.
  • Small Package: Housed in a compact SOT-23-5 package, reducing board space requirements.

Benefits:

  • Improved System Performance: Provides a clean and stable power supply, enhancing the performance and reliability of connected circuits.
  • Extended Battery Life: Low dropout voltage and high efficiency minimize power losses, extending the operational life of battery-powered devices.
  • Simplified Design: Fixed output voltage and stability with ceramic capacitors simplify design and reduce the component count.
  • Enhanced Protection: Overcurrent and thermal shutdown protection safeguard the regulator and connected components from damage.
  • Reduced Board Space: Small package size minimizes board space requirements, enabling more compact designs.
  • Cost-Effective Solution: Offers high-performance and reliable power regulation at a competitive cost.

Additional Details:

The SPX3819M5-L-1.8/TR typically features a dropout voltage of around 200mV at a 150mA load current. It operates with input voltages up to 5.5V. The regulator is packaged in SOT-23-5 and is RoHS compliant. The /TR suffix indicates tape and reel packaging for automated assembly processes.

You May Also Be Interested in

SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3488 $59.2960
405+ $0.2864 $115.9920
625+ $0.2772 $173.2500
865+ $0.2680 $231.8200
1,120+ $0.2587 $289.7440
1,495+ $0.2322 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,870 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess