EN
  • EN
  • DE

74AC241

Part No 74AC241
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description Octal Buffer/Line Driver with 3-STATE Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1130350-74AC241
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC241 CAD Model

Description

The 74AC241 is an octal buffer/line driver with 3-state outputs manufactured by Fairchild/ON Semiconductor. It is part of the 74AC (Advanced CMOS) logic family, known for its high speed and low power consumption. This device is designed to improve the driving capability of standard logic gates and is commonly used in memory address drivers, clock drivers, and bus-oriented applications.

Applications

  • Memory address drivers: Amplifying the address signals from a microprocessor to a memory array.
  • Clock drivers: Distributing a clock signal to multiple devices without significant signal degradation.
  • Bus-oriented applications: Driving data lines on a backplane or bus system.
  • Logic level translation: Interfacing between different logic families or voltage levels.
  • Line driving: Extending the distance over which a digital signal can be transmitted.

Features

  • High-speed operation: Typical propagation delay of 4.5 ns.
  • Low power consumption: ICC = 8 μA (maximum).
  • 3-state outputs: Allows the outputs to be disabled, effectively disconnecting the device from the bus.
  • Output drive capability: IO = 24 mA.
  • Wide operating voltage range: 2 V to 6 V.

Benefits

  • Improved system performance due to high-speed operation.
  • Reduced power consumption, leading to energy savings and longer battery life (in portable applications).
  • Flexibility in system design due to 3-state outputs.
  • High fan-out capability, allowing the device to drive multiple loads.
  • Compatibility with a wide range of logic families and voltage levels.

The 74AC241 is a versatile buffer/line driver that provides high-speed operation, low power consumption, and 3-state outputs. Its high output drive capability makes it suitable for driving heavily loaded buses and transmission lines. The device's wide operating voltage range and compatibility with various logic families simplify system design and integration. Specific details regarding temperature ranges and packaging can be found in the manufacturer's datasheet. It is an ideal choice for applications where signal integrity and driving capability are crucial.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess