The FDC6318 is an integrated load switch manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It incorporates a P-channel MOSFET and an N-channel MOSFET in a single package, designed to provide efficient load switching and protection in portable and space-constrained applications.
Applications
- Load switching
- Power management in portable devices
- Battery-powered devices
- Notebook computers
- PDAs
- Cell phones
Features
- Integrated P-channel and N-channel MOSFETs
- Low on-resistance (RDS(on))
- Low threshold voltage
- Logic-level control
- Small SOT-23 package
- ESD protection
Benefits
- Reduces component count and board space
- Improves efficiency due to low on-resistance
- Simplifies gate drive requirements with logic-level control
- Enables use in low-voltage applications due to low threshold voltage
- Provides robust protection against electrostatic discharge events
- Facilitates compact designs with its small SOT-23 package
Technical Specifications
The FDC6318 features a P-channel MOSFET with a typical RDS(on) of 0.12 Ohms at VGS = -4.5V and an N-channel MOSFET. The gate threshold voltage for both MOSFETs is typically around 1V. The device is capable of operating with a gate-source voltage range of ±8V. The continuous drain current is specified in the datasheet. The operating temperature range is -55°C to +150°C. The device's small SOT-23 package allows for high-density mounting on printed circuit boards.
The integrated design of the FDC6318 optimizes space utilization and simplifies circuit design by combining both P-channel and N-channel MOSFETs into a single package. This makes it particularly well-suited for portable devices where size is a critical constraint. The low on-resistance minimizes power dissipation, leading to improved energy efficiency and longer battery life. The logic-level control feature enables direct interfacing with digital circuits, eliminating the need for external level-shifting circuitry. The integrated ESD protection enhances the device's robustness and reliability in harsh operating environments. The FDC6318's characteristics make it suitable for a wide range of load switching applications, particularly in battery-powered and portable electronic devices.