The FQD5N50CTM_WS is an N-Channel MOSFET manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It is designed for high-voltage, high-speed switching applications. This MOSFET is particularly well-suited for power supplies, motor control, and lighting control circuits. The 'WS' likely indicates a specific packaging or manufacturing variation.
Applications:
- Power Supplies: Used in switched-mode power supplies (SMPS) for efficient power conversion.
- Motor Control: Employed in motor drivers for controlling the speed and direction of DC motors.
- Lighting Control: Utilized in electronic ballasts and LED drivers for controlling lighting systems.
- Inverters: Used in DC-AC inverters for converting DC power to AC power.
- Uninterruptible Power Supplies (UPS): Integrated into UPS systems for providing backup power.
Features:
- N-Channel MOSFET: Provides an N-Channel configuration for versatile circuit design.
- High Voltage (500V): Suitable for high-voltage applications.
- Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
- Fast Switching Speed: Enables efficient switching in high-frequency applications.
- Avalanche Energy Rated: Provides robustness against voltage spikes and transient events.
- TO-252 (D-PAK) Package: Offers good thermal performance for heat dissipation in a surface mount format.
Benefits:
- High Efficiency: Low on-resistance minimizes power loss, leading to higher efficiency.
- Reliable Performance: Avalanche rating ensures robustness and long-term reliability.
- High-Voltage Operation: Suitable for applications with high voltage requirements.
- Reduced Heat Dissipation: Lower power loss results in less heat generation, simplifying thermal management.
Additional Details:
The FQD5N50CTM_WS is typically available in a TO-252 (D-PAK) package for surface mounting. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). Refer to the ON Semiconductor datasheet for detailed electrical characteristics, thermal performance, and application guidelines. Proper heat sinking is recommended to ensure reliable operation at high currents and voltages.