EN
  • EN
  • DE

NDC7002NNL

Part No NDC7002NNL
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 006, Plastic Molded, Super SOT-6 Pkg, Dual, SMD (31)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 984491-NDC7002NNL
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NDC7002NNL CAD Model

Description

The NDC7002NNL is a logic level N-Channel enhancement mode Field Effect Transistor (FET) produced using Fairchild Semiconductor's advanced PowerTrench process. Specifically designed for low voltage, high-side load switching applications, it offers excellent RDS(on) performance and efficient power handling capabilities.

Applications:

  • High-Side Load Switching: Ideal for switching power to various loads in battery-powered devices.
  • DC-DC Conversion: Can be used in DC-DC converters where efficient switching is required.
  • Power Management: Suitable for power management circuits in portable devices and other electronic systems.
  • Logic Level Interfacing: Designed to be driven directly from logic-level signals, simplifying circuit design.
  • Battery Management Systems (BMS): Used for controlling charging and discharging in battery-powered applications.

Features:

  • Logic Level Gate Drive: Allows direct interfacing with logic circuits with low gate drive voltage requirements.
  • Low RDS(on): Minimizes power loss and improves efficiency in switching applications.
  • Fast Switching Speed: Enables efficient switching performance at high frequencies.
  • Low Gate Charge: Reduces gate drive requirements and switching losses.
  • Small Footprint: Available in a small surface mount package for space-constrained applications.

Benefits:

  • Increased Efficiency: Low RDS(on) minimizes power dissipation, resulting in higher efficiency.
  • Simplified Circuit Design: Logic level gate drive simplifies interfacing with microcontrollers and other logic devices.
  • Reduced Power Consumption: Low gate charge reduces gate drive requirements, leading to lower power consumption.
  • Space Saving: Small footprint package allows for compact designs.
  • Improved Thermal Performance: Efficient heat dissipation enhances reliability and prevents overheating.

Technical Specifications: The NDC7002NNL typically features a drain-source voltage (VDS) rating of 20V, a continuous drain current (ID) rating of around 1.4A, and an RDS(on) value of approximately 0.150 Ohms at a gate-source voltage of 4.5V. These parameters are crucial for selecting the appropriate FET for specific application requirements. The device is commonly available in a SOT-23 package.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2945 $58.9000
480+ $0.2426 $116.4480
740+ $0.2345 $173.5300
1,020+ $0.2275 $232.0500
1,320+ $0.2195 $289.7400
1,765+ $0.1964 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 203,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess