EN
  • EN
  • DE

PUN-H-12X2-SW-200

Part No PUN-H-12X2-SW-200
Manufacturer Festo Corporation
Catalog Misc Products
Description PLASTIC TUBING 200M METER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Pneumatics, Hydraulics - Tubing, Hose, Piping
Mfr Festo Corporation
Product Status Active
Type Tubing
Outer Diameter 0.472" (12.00mm)
Inner Diameter 0.315" (8.00mm)
Color Black
Material Thermoplastic Polyurethane (TPE-U)
Length Enter Number of Meters in Order Quantity
Operating Pressure -14 ~ 145PSI (-1 ~ 10 bar)
Temperature Range - Operating -35°C ~ 60°C
Fluid Type Compressed Air, Water
Bend Radius (Flow) 2.441" (62.00mm)
Minimum Bend Radius 1.300" (33.00mm)
Spool Size 656.2' (200.0m)
Standard Package 200 pcs
MSL Level Not Applicable
Win Source Part Number 850621-PUN-H-12X2-SW-200
Ultra Librarian 3D Model Ultra Librarian PUN-H-12X2-SW-200 CAD Model

Description

The 850621-PUN-H-12X2-SW-200 is a black tubing from Festo Corporation. It is designed for industrial automation and controls in pneumatic and hydraulic systems.

  • Application: Industrial Automation and Controls
  • Systems: Pneumatic and Hydraulic
  • Color: Black
  • Material: Thermoplastic Polyurethane (TPE-U)
  • Pressure Range: -14 to 145 PSI (-1 to 10 bar)
  • Temperature Range: -35°C to 60°C
  • Outer Diameter: 0.472" (12.00mm)
  • Inner Diameter: 0.315" (8.00mm)
  • Spool Size: 656.2' (200.0m)
  • Manufacturer: Festo Corporation

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.0475 $102.0950
3+ $41.8849 $125.6547
5+ $40.5763 $202.8815
6+ $39.2677 $235.6062
8+ $37.9579 $303.6632
11+ $34.0321 $374.3531
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,540 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess