EN
  • EN
  • DE

MC1658P

Part No MC1658P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Specialty Analog Circuit, PDIP16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011725-MC1658P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC1658P CAD Model

Description

The MC1658P is a high-speed dual 2-input multiplexer manufactured by Freescale Semiconductor (now NXP). It's designed for applications requiring fast selection between two input sources. This device is often used in data routing, signal selection, and high-speed logic circuits.

Applications:

  • Data Routing: Used for selecting one of two data sources in high-speed data paths.
  • Signal Selection: Employed in applications requiring switching between two input signals.
  • Memory Addressing: Can be used in memory systems to select between different address ranges.
  • Communication Systems: Used in communication equipment for routing signals and data.
  • Test Equipment: Incorporated into test and measurement instruments for signal selection.

Features:

  • Dual 2-Input Multiplexer: Contains two independent 2-input multiplexer circuits.
  • High Speed: Designed for fast switching and signal selection.
  • TTL Compatibility: Compatible with Transistor-Transistor Logic (TTL) voltage levels.
  • Low Propagation Delay: Minimizes signal delay through the multiplexer.
  • High Fan-Out Capability: Can drive multiple logic inputs.

Benefits:

  • Fast Switching: Enables high-speed data and signal selection.
  • Versatile Application: Suitable for a wide range of applications requiring signal routing.
  • Easy Integration: TTL compatibility allows for seamless integration with other logic devices.
  • Improved System Performance: Low propagation delay minimizes signal delays and improves overall system speed.
  • Simplified Design: Provides a simple solution for implementing multiplexing functions.

Additional Details:

The MC1658P typically operates with a 5V power supply, common for TTL logic. Its propagation delay is typically in the nanosecond range, making it suitable for high-speed applications. It is available in a DIP (Dual In-line Package) for easy prototyping and integration. The output signals are TTL compatible, meaning they can directly drive other TTL logic gates. The control input determines which of the two input signals is routed to the output. Datasheets from NXP (formerly Freescale) provide detailed electrical characteristics, timing diagrams, and application notes for proper use of the device.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess