EN
  • EN
  • DE

MC68824RC12H

Part No MC68824RC12H
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077529-MC68824RC12H
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68824RC12H CAD Model

Description

The MC68824RC12H is a communication controller manufactured by Freescale Semiconductor (NXP), designed for handling communication protocols, primarily in networking and industrial automation applications. It is a specialized processor that facilitates the transmission and reception of data between devices with high efficiency and reliability.

Applications

  • Token Ring Networks: Used in Token Ring network interfaces for managing network communication.
  • Industrial Control Systems: Implemented in industrial control devices such as PLCs and DCS systems.
  • Network Interface Cards (NICs): Integrated into network cards for handling data transmission and network protocols.
  • Routers and Bridges: Employed in network routers and bridges to manage data packet handling and routing.
  • Communication Gateways: Utilized in communication gateways to connect different networks and devices.

Features

  • Communication Protocol Handling: Provides dedicated hardware support for complex communication protocols.
  • High-Speed Data Transfer: Designed for efficient and fast data transmission.
  • Buffer Management: Integrated buffer management capabilities for handling incoming and outgoing data.
  • Interrupt Handling: Supports interrupt-driven communication for real-time responsiveness.
  • Configurable Interface: Provides a configurable interface for connecting to various network and communication devices.
  • On-Chip DMA Controller: Facilitates direct memory access for efficient data transfer.

Benefits

  • Enhanced Communication Performance: Improves the performance of network and communication systems.
  • Reduced CPU Load: Offloads communication tasks from the main CPU, enhancing overall system efficiency.
  • Improved Reliability: Enhances the reliability of data transmission.
  • Simplified Network Design: Simplifies the design of network interfaces and communication systems.
  • Real-Time Communication: Supports real-time communication requirements in industrial and networking applications.

Additional Details

The MC68824RC12H typically operates with a specific clock frequency (12MHz in this case), requiring a defined power supply voltage. It often integrates features like CRC (Cyclic Redundancy Check) for ensuring data integrity during transmission. It interfaces with a host processor through a parallel interface, allowing for rapid data exchange. Freescale provides development tools and comprehensive documentation to aid in configuring and programming this specialized communication controller. Given its specific functionality, the MC68824RC12H is essential for systems demanding reliable, high-performance communication.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess