EN
  • EN
  • DE

MCM6226AWJ45

Part No MCM6226AWJ45
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025318-MCM6226AWJ45
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCM6226AWJ45 CAD Model

Description

The MCM6226AWJ45 is a high-performance, low-power 256K x 4 bit Static Random Access Memory (SRAM) device manufactured by Freescale Semiconductor (now NXP). This SRAM is designed for applications requiring fast access times and low power consumption. It features asynchronous operation, allowing for simple integration into various digital systems. The MCM6226AWJ45 is commonly used in cache memory, buffer memory, and other applications where rapid data access is critical.

Applications

  • Cache Memory: Used as cache memory in microprocessors and embedded systems.
  • Buffer Memory: Employed as a buffer to temporarily store data in data acquisition and processing systems.
  • Digital Signal Processing (DSP): Integrated into DSP systems for high-speed data storage.
  • Embedded Systems: Utilized in various embedded applications requiring fast and reliable memory.

Features

  • High-Speed Access: Offers fast access times, typically in the range of 10-20 nanoseconds.
  • Low Power Consumption: Consumes minimal power, suitable for battery-powered applications.
  • Asynchronous Operation: Simplifies integration into various digital systems with no clock signal required.
  • 256K x 4 Bit Organization: Provides a memory capacity of 256K words, each 4 bits wide.
  • TTL-Compatible Inputs and Outputs: Compatible with standard TTL logic levels.

Benefits

  • Improved System Performance: Enhances system performance with rapid data access.
  • Extended Battery Life: Extends battery life in portable devices due to its low power consumption.
  • Simplified System Design: Simplifies the design process with asynchronous operation.
  • Versatile Applications: Suitable for a wide range of memory applications.

Additional Details

The MCM6226AWJ45 operates from a single 5V power supply. It features separate data input and output pins, allowing for simultaneous read and write operations. The device is typically available in a JEDEC standard package, such as a SOJ (Small Outline J-lead) or DIP (Dual In-line Package). Key electrical characteristics include access time, cycle time, standby current, and operating current. The MCM6226AWJ45 is designed for high reliability and is subjected to rigorous testing to ensure consistent performance. Its combination of high speed, low power, and ease of use makes it a popular choice for many memory applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess