EN
  • EN
  • DE

MHW9182B

Part No MHW9182B
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999594-MHW9182B
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MHW9182B CAD Model

Description

The MHW9182B is a CATV amplifier module manufactured by Freescale Semiconductor (now NXP Semiconductors). This hybrid amplifier is designed for use in cable television (CATV) distribution networks, providing high gain and low distortion to amplify RF signals over a wide bandwidth. The module is typically used in trunk and line extender amplifiers to maintain signal strength and quality throughout the network.

Applications

  • CATV Trunk Amplifiers: Used to boost signal strength in the main distribution lines of a CATV network.
  • CATV Line Extender Amplifiers: Amplifies signals at the end of the distribution network to compensate for signal loss.
  • Broadband Distribution Systems: Suitable for amplifying RF signals in various broadband communication systems.
  • Headend Equipment: Can be used in CATV headend equipment for signal amplification and processing.

Features

  • High Gain: Provides substantial amplification for RF signals to compensate for cable losses.
  • Low Distortion: Minimizes signal distortion to maintain signal quality throughout the network.
  • Wide Bandwidth: Supports a wide range of frequencies used in CATV systems.
  • Hybrid Amplifier Design: Combines bipolar and MOSFET technologies for optimal performance.
  • Internal Matching Networks: Simplifies integration and reduces external component count.
  • Rugged Construction: Designed for reliable operation in demanding CATV environments.

Benefits

  • Improved Signal Strength: Ensures adequate signal levels for reliable CATV service.
  • Enhanced Picture Quality: Minimizes distortion to deliver clear and sharp video signals.
  • Extended Network Reach: Allows for longer cable runs without significant signal degradation.
  • Simplified System Design: Internal matching networks reduce design complexity.
  • Reliable Operation: Rugged construction ensures long-term performance in CATV networks.

Additional Details

The MHW9182B typically operates with a supply voltage of +24VDC. The operating frequency range typically spans from 40 MHz to 870 MHz or 1 GHz, depending on the specific variant. The module is designed to be mounted on a heatsink to dissipate heat generated during operation. Consult the datasheet for specific gain, distortion, and noise figure specifications. Input and output return loss are also critical parameters for system performance. It uses push-pull amplifier stages for improved linearity.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess