EN
  • EN
  • DE

XPC860PZP50D4

Part No XPC860PZP50D4
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022454-XPC860PZP50D4
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC860PZP50D4 CAD Model

Description

The XPC860PZP50D4 is a PowerQUICC™ family embedded PowerPC™ processor from Freescale (now NXP). This processor is designed for a range of networking and embedded applications, offering a combination of processing power, integrated peripherals, and power efficiency. The XPC860PZP50D4 is based on the PowerPC architecture, providing a robust and scalable platform for various applications.

Applications:

  • Networking Equipment: Routers, switches, and network interface cards.
  • Industrial Control: Programmable logic controllers (PLCs) and industrial automation systems.
  • Telecommunications: Wireless base stations and voice over IP (VoIP) equipment.
  • Embedded Computing: General-purpose embedded systems requiring moderate processing power.
  • Automotive: Infotainment systems and control units.

Features:

  • PowerPC Core: Based on the PowerPC architecture for efficient processing.
  • 50 MHz Clock Speed: Provides adequate performance for many embedded applications.
  • Integrated Ethernet Controller: Enables network connectivity.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C for serial communication.
  • Parallel I/O: Offers general-purpose parallel input/output pins.

Benefits:

  • Embedded Solution: Suitable for embedded applications requiring a balance of performance and low power consumption.
  • Integrated Peripherals: Reduces external component count and simplifies system design.
  • Cost-Effective: Offers a cost-effective solution for a range of embedded applications.
  • Networking Capabilities: Integrated Ethernet controller enables network connectivity.
  • Scalability: Part of the PowerQUICC™ family, offering scalability options.

Additional Details:

The XPC860PZP50D4 incorporates a PowerPC processor core, running at 50 MHz. It includes an integrated Ethernet controller for network communication, as well as various serial communication interfaces such as UART, SPI, and I2C. These features make it well-suited for networking and embedded applications. The processor also provides general-purpose parallel I/O pins for interfacing with external devices. The PowerQUICC architecture provides a modular approach, allowing for the integration of various peripherals and interfaces. The 'D4' likely refers to a specific configuration or revision of the part.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Shindengen
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess