EN
  • EN
  • DE

FT232AM

Part No FT232AM
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description U-UART - USB ULTRABAUD DATA TRANSFER IC WITH RS232 / RS422 AND CPU I/F OPTIONS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer FTDI, Future Technology Devices International Ltd
Win Source Part Number 089352-FT232AM
Family Name FT232AM
Introduction Date March 22, 2011
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FT232AM CAD Model

Description

FT232AM USB UART IC Overview

The FT232AM, designed by Future Technology Devices International Ltd (FTDI), is a pioneering USB to serial UART interface device which simplifies the process of migrating legacy peripherals to USB connectivity. This integrated circuit is part of FTDI's flagship series of USB interface chips and has been widely recognized for its reliability and ease of use.

Key Features

  • USB Full Speed Compatible: The FT232AM operates at USB full speed, ensuring rapid data transfer rates for efficient communication between devices.
  • Integrated EEPROM: This chip comes with an onboard EEPROM, allowing device descriptors and configurations to be stored, such as vendor ID, product ID, serial number, and other USB configurations.
  • Flexible Clocking Options: It provides versatile clocking options, including a 6 MHz crystal, an external oscillator, or a 48 MHz USB clock.
  • Low USB Bandwidth Consumption: The device is optimized to use minimal USB bandwidth, making it ideal for multi-port applications.
  • Driver Support: FTDI offers extensive driver support for a wide range of operating systems, ensuring the FT232AM can be easily integrated with most platforms.
  • Simple Interface: The IC features a simple interface that can be easily connected to a microcontroller or other digital interfaces, with minimal external components required.

Applications

The FT232AM is exceptionally versatile and can be used in a variety of applications, including:

  • USB Industrial Control
  • USB to RS232/RS422/RS485 Converters
  • Upgrading Legacy Peripherals to USB
  • USB Instrumentation
  • USB Modems
  • USB Bar Code Readers

With its robust feature set and proven performance, the FT232AM from FTDI stands as an ideal solution for developers looking to integrate USB connectivity into their projects. Its ease of implementation and support for multiple operating systems make it a go-to choice for a wide range of USB interface applications.

You May Also Be Interested in

Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess