EN
  • EN
  • DE

FT313HL-R

Part No FT313HL-R
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB HS HOST CTRL LQFP-64 / USB Controller USB 2.0 USB Interface 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Manufacturer FTDI, Future Technology Devices International Ltd
Packaging Reel - TR
Product Status Obsolete
Protocol USB
Function Controller
Interface USB
Standards USB 2.0
Voltage - Supply 2.97V ~ 3.63V
Current - Supply 35mA
Temperature Range - Operating -40°C ~ 85°C
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number FT313HL
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 768-1163-6,FT313HLR,768-1163-2,768-1163-1
Standard Package 1,000
Win Source Part Number 1319569-FT313HL-R
Ultra Librarian 3D Model Ultra Librarian FT313HL-R CAD Model

Description

FTDI FT313HL-R High Speed USB Host Controller

The FT313HL-R from FTDI, Future Technology Devices International Ltd, is a versatile high-speed USB 2.0 host controller designed to provide an efficient solution for embedded systems requiring USB host capabilities. This advanced USB host controller is part of FTDI's well-known series of USB interface chips and is suitable for a wide range of applications in computing, consumer electronics, and industrial automation.

Key Features:

  • High-Speed USB 2.0: The FT313HL-R supports high-speed data transfer rates of up to 480 Mbps, ensuring fast and efficient communication with USB peripherals.
  • Multi-Protocol Support: It is compatible with USB 1.1 and 2.0 specifications, making it a versatile choice for various devices and protocols.
  • Flexible Interface Options: The chip offers a parallel FIFO interface with 8-bit/16-bit data bus options, providing flexibility for connecting to different microcontrollers or processors.
  • Integrated PHY: With an integrated physical layer (PHY), the FT313HL-R simplifies design and reduces external component requirements.
  • Enhanced Power Management: The device features dynamic power management, which helps in reducing power consumption when not in active use.

Applications:

The FT313HL-R is ideal for a variety of applications that require USB host functionality, including:

  • Embedded systems
  • Point-of-sale terminals
  • Industrial control and automation
  • Medical devices
  • Printers and scanners
  • Networking equipment

Technical Specifications:

  • Package: 64-LQFP
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 3.3V I/O with 5V tolerant inputs

The FT313HL-R is designed with reliability in mind, ensuring stable and long-term operation for critical applications. Its robust design and comprehensive feature set make it an excellent choice for designers looking to incorporate USB host functionality into their products with minimal hassle and maximum performance.

You May Also Be Interested in

Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess