EN
  • EN
  • DE

YG802C04R-S25PP-P

Part No YG802C04R-S25PP-P
Manufacturer Fuji Electric
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974778-YG802C04R-S25PP-P
Categories OEM Parts(T-Z)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YG802C04R-S25PP-P CAD Model

Description

The YG802C04R-S25PP-P is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. IGBT modules are commonly used in high-power switching applications due to their ability to handle high voltages and currents with relatively low drive power. This particular module is likely designed for applications requiring efficient and reliable power control.

Applications:

  • Inverters: Used in inverters for converting DC power to AC power, such as in solar power systems and uninterruptible power supplies (UPS).
  • Motor Drives: Employed in motor drives for controlling the speed and torque of electric motors in industrial and automotive applications.
  • Welding Machines: Integrated into welding machines for precise control of the welding current and voltage.
  • Induction Heating: Used in induction heating equipment for heating metals and other materials.
  • Power Factor Correction (PFC): Implemented in PFC circuits to improve the power factor of electrical systems.

Features:

  • High Voltage Capability: Designed to handle high voltages, typically in the range of hundreds to thousands of volts.
  • High Current Capability: Capable of switching high currents, allowing for efficient power control.
  • Low Saturation Voltage: Features a low saturation voltage, reducing power losses and improving efficiency.
  • Fast Switching Speed: Offers fast switching speeds, enabling high-frequency operation.
  • Robust Construction: Built with a robust construction to withstand harsh operating conditions.

Benefits:

  • Efficient Power Control: The combination of high voltage, high current, and low saturation voltage results in efficient power control.
  • Improved System Performance: Fast switching speeds enable high-frequency operation, leading to improved system performance.
  • Reduced Power Losses: Low saturation voltage minimizes power losses, increasing overall system efficiency.
  • Reliable Operation: The robust construction ensures reliable performance in demanding applications.
  • Precise Control: Enables precise control of power flow, making it suitable for applications requiring accurate regulation.

Technical Specifications:

The YG802C04R-S25PP-P IGBT module likely has a voltage rating around 600V and a current rating dependent on the specific design. The exact current rating, switching frequency, and thermal characteristics can be found in the manufacturer's datasheet. The S25PP likely refers to a specific package type or internal configuration. Refer to the official Fuji Electric documentation for detailed specifications and application notes.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess