EN
  • EN
  • DE

FUJITSU ET064AU - Eternus DX60 S4 Base Enclosure 2.5in

Part No FUJITSU ET064AU - Eternus DX60 S4 Base Enclosure 2.5in
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description Eternus DX60 S4 Base Enclosure 2.5in
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1404501-FUJITSU ET064AU - Eternus DX60 S4 Base Enclosure 2.5in
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU ET064AU - Eternus DX60 S4 Base Enclosure 2.5in CAD Model

Description

The FUJITSU ET064AU Eternus DX60 S4 Base Enclosure represents a foundational element for small and medium-sized enterprises aiming to establish or upgrade their data storage infrastructure with efficiency and reliability at the forefront. This base enclosure, compatible with 2.5-inch drives, is the cornerstone of a scalable storage solution, offering ample capacity in a space-saving design. It has been expertly crafted to support a broad range of storage requirements, from simple file storage to handling voluminous data sets typical of databases and email servers. While the enclosure comes optimally designed for thermal management, ensuring drives operate within their recommended temperature ranges, thereby extending their service life and reliability. The Eternus DX60 S4 enclosure, with its focus on security, resilience, and expandability, provides an excellent starting point for businesses seeking a storage solution that can grow in tandem with their needs.

You May Also Be Interested in

Dell
Equallogic PS6510 48x3.5 CTO
Need more? Email Us
Dell
EqualLogic PS6210XV 24x3.5 CTO
Need more? Email Us
Dell
Compellent SC460 60x3.5 2xController 2xPSU
Need more? Email Us
Dell
Compellent SCv2020 24x2.5 CTO
Need more? Email Us
Dell
PowerVault MD1200 12x1TB SAS 7.2K HDD 12TB
Need more? Email Us
Dell
PowerVault ME4024 24x2.5 2x/ 4x10GB ISCSI and/or
Need more? Email Us
Dell
Equallogic PS6000 16x3.5 CTO
Need more? Email Us
Dell
Compellent SC280 84x3.5 2xController 2xPSU
Need more? Email Us
Dell
PowerVault MD3600i 12x3.5 CTO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess