FUJITSU S26361-E402-A10 - Fujitsu Primergy PCI-E Riser Card RX100S6

Part No FUJITSU S26361-E402-A10 - Fujitsu Primergy PCI-E Riser Card RX100S6
Manufacturer Fujitsu Electronics America, Inc.
Catalog Network Cards
Description FUJITSU S26361-E402-A10 - Fujitsu Primergy PCI-E Riser Card RX100S6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1403867-FUJITSU S26361-E402-A10 - Fujitsu Primergy PCI-E Riser Card RX100S6
Manufacturer Fujitsu Electronics America, Inc.

Description

The FUJITSU S26361-E402-A10 Primergy PCI-E Riser Card RX100S6 is a critical component designed to expand the server's capability by allowing additional PCI Express cards to be installed within the Fujitsu Primergy RX100 S6 server model. This riser card provides flexibility and scalability by facilitating the addition of extra network cards, storage controllers, or other PCI-E based peripherals that enhance the server's functionality and performance. It is engineered to fit perfectly within the server's architecture, ensuring compatibility and reliable operation. The riser card aids in optimizing the server's internal layout for better airflow and cooling, which is vital for maintaining system stability and longevity. Businesses looking to upgrade their Fujitsu Primergy RX100 S6 server with additional capabilities will find the FUJITSU S26361-E402-A10 to be an indispensable solution for enhancing their IT infrastructure.

You May Also Be Interested in

CISCO
Cisco one-port Analog Modem Interface card
Need more? Email Us
CISCO
Cisco-Intel X710T4LG 4x10 GbE RJ45 PCIe NIC.
Need more? Email Us
CISCO
Cisco UCS 5108 UCS 2104XP Fabric Extender IO Modul
Need more? Email Us
CISCO
Catalyst 4500 E-Series 6-Port 10GbE
Need more? Email Us
CISCO
Cisco C3850-NM-4-10G
Need more? Email Us
CISCO
Emulex LPe 12002, 8Gb dual port Fibre Channel HBA
Need more? Email Us
CISCO
Dual FE Input Output Controller - 7200 VXR Series
Need more? Email Us
CISCO
2 Port Multiflex Trunk Card
Need more? Email Us
CISCO
Cisco UCS P81E Virtual Interface Card/ 2-port 10Gb
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4444
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930