The TG110-S250NJRL is a surface mount 10/100 Base-TX Single Port RJ45 with Integrated Magnetics module manufactured by Halo Electronics Inc. This component is designed to provide robust and reliable Ethernet connectivity in various networking applications. It integrates the necessary magnetics for signal isolation and impedance matching, simplifying PCB layout and reducing component count. The module is engineered to meet or exceed industry standards for performance and reliability.
Applications
- Networking equipment such as routers and switches
- Embedded systems requiring Ethernet connectivity
- Industrial control systems
- Point-of-sale (POS) terminals
- Security systems
Features
- Integrated magnetics for signal isolation and impedance matching
- Compliant with IEEE 802.3 standards for 10/100Base-TX Ethernet
- Surface mount package for automated assembly
- Designed for reliable and consistent performance in demanding environments
- Low profile design for space-constrained applications
Benefits
- Simplified PCB layout due to integrated magnetics
- Reduced component count, lowering overall system cost
- Improved signal integrity and noise immunity
- Enhanced reliability and durability
- Faster time-to-market with a pre-tested and qualified solution
Additional Details
The TG110-S250NJRL module is designed to operate over the industrial temperature range, typically -40°C to +85°C, making it suitable for harsh environments. It supports auto-negotiation, automatically detecting and configuring the connection speed (10 Mbps or 100 Mbps) to match the connected device. The internal magnetics are designed to meet or exceed the IEEE 802.3 specifications for insertion loss, return loss, and isolation voltage. The physical dimensions of the module are compact, allowing for high-density port configurations. The device uses standard reflow soldering processes for assembly.