EN
  • EN
  • DE

TG48-1205N1TR

Part No TG48-1205N1TR
Manufacturer Halo Electronics Inc
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Halo Electronics Inc
Win Source Part Number 365153-TG48-1205N1TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TG48-1205N1TR CAD Model

Description

The Halo Electronics Inc TG48-1205N1TR is a high-performance transformer specifically designed for isolated power conversion in a variety of electronic applications. It is engineered to provide a stable and reliable power source with excellent efficiency and a compact form factor. Its robust construction and optimized performance characteristics make it suitable for demanding industrial and commercial environments, particularly those requiring automated assembly processes.

Applications

  • Isolated Power Supplies: Used in the creation of isolated DC-DC converters for sensitive electronic equipment.
  • Industrial Automation: Providing stable and isolated power to PLCs, sensors, and actuators in industrial control systems.
  • Medical Devices: Ensuring patient safety by providing isolated power in diagnostic and therapeutic medical equipment.
  • Telecommunications: Powering network interfaces and communication devices with enhanced electrical isolation.
  • Consumer Electronics: Integrating into power adapters and chargers for various consumer electronic devices.

Features

  • High Isolation Voltage: Provides robust electrical isolation between primary and secondary windings, enhancing safety and preventing ground loops.
  • Compact Size: Allows for efficient use of board space, making it ideal for space-constrained applications.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, offering versatility in different power environments.
  • High Efficiency: Minimizes power losses during energy conversion, resulting in energy savings and reduced heat generation.
  • RoHS Compliance: Meets environmental regulations by being free from hazardous substances.
  • Tape and Reel Packaging: Facilitates automated assembly processes, reducing manufacturing costs and improving production efficiency.

Benefits

  • Enhanced Safety: High isolation voltage protects users and equipment from electrical hazards.
  • Space Savings: Compact size allows for integration into smaller devices and tighter spaces.
  • Versatile Power Compatibility: Wide input voltage range allows for flexible power source options.
  • Reduced Energy Consumption: High efficiency minimizes power wastage and lowers operating costs.
  • Environmental Responsibility: RoHS compliance ensures adherence to environmental standards.
  • Streamlined Manufacturing: Tape and reel packaging facilitates automated assembly, reducing manual handling and improving production throughput.

Additional Details

The TG48-1205N1TR typically incorporates a ferrite core material optimized for high-frequency operation and low core losses. This core material is essential for achieving high efficiency and stable performance. The transformer is designed to meet various international safety standards, making it suitable for use in a wide range of applications worldwide.

Key electrical specifications include primary and secondary inductance, leakage inductance, DC resistance, and turns ratio. These parameters are carefully optimized to meet the specific requirements of target applications. The tape and reel packaging is designed to be compatible with standard pick-and-place equipment, streamlining the assembly process and reducing manufacturing costs.

When selecting the TG48-1205N1TR, it is crucial to consider the specific voltage and current requirements of the application. This ensures that the transformer operates within its safe operating area and provides reliable performance over its intended lifespan. Proper thermal management is also important to ensure long-term reliability, especially in high-power applications.

You May Also Be Interested in

ON Semiconductor
Lowest to $35.9690
Texas Instruments
Lowest to $4.3014
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Kemet
Need more? Email Us
IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess