EN
  • EN
  • DE
  • IT

G125-MC11205L4-0300M

Part No G125-MC11205L4-0300M
Manufacturer Harwin Inc.
Catalog Rectangular Cable Assemblies
Description 1.25MM M/M 12POS 26AWG 300MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Rectangular Cable Assemblies
Mfr Harwin Inc.
Series Gecko G125
Package Bag
Product Status Active
Connector Type Plug to Plug
Number of Positions 12
Number of Rows 2
Pitch - Connector 0.049" (1.25mm)
Length 0.984' (300.00mm, 11.81")
Features Latch Lock, Polarizing Key
Color White, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Base Product Number G125-MC1
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 787688-G125-MC11205L4-0300M
Ultra Librarian 3D Model Ultra Librarian G125-MC11205L4-0300M CAD Model

Description

The 787688-G125-MC11205L4-0300M is a rectangular cable assembly from the Gecko G125 series. It features 12 positions and is designed for plug-to-plug connections.

  • Positions: 12
  • Connection Type: Plug-to-Plug
  • Color: White (individual wires)
  • Locking: Latch Lock, Polarizing Key
  • Length: 0.984' (300.00mm, 11.81")
  • Shielding: Shielded
  • Termination Method: Crimp
  • Packaging: Bag (10 pieces)
  • Pitch: 0.049" (1.25mm)
  • Contact Finish: Gold

You May Also Be Interested in

Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
JST Sales America Inc.
JUMPER 02SSR-32H - 02SSR-32H 2"
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Lowest to $16.4597
Molex, LLC
NANO-FIT 4CIRCUIT 300MM
Need more? Email Us
Molex, LLC
MINIFIT JR 2 CIRCUIT BLACK 2M
Lowest to $80.0764
Samtec Inc.
CONN SOCKET IDC DUAL
Lowest to $6.4481
3M
IDC CABLE - MKR10A/MC10F/MKR10A
Lowest to $10.9953
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $5.3767
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Lowest to $9.9413

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess