EN
  • EN
  • DE

AMS1117T-ADJ

Part No AMS1117T-ADJ
Manufacturer HGSEMI
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982497-AMS1117T-ADJ
Categories OEM Parts(A-B)
Manufacturer HGSEMI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AMS1117T-ADJ CAD Model

Description

The AMS1117T-ADJ is an adjustable voltage regulator from HGSEMI, designed to provide a stable and adjustable output voltage for a variety of electronic applications. It's a three-terminal device available in a SOT-223 package, making it suitable for surface mount assembly. This regulator is commonly used in applications where a precisely regulated voltage is needed and where the input voltage is higher than the desired output voltage.

Applications:

  • Linear Regulators for Microprocessors
  • Post Regulators for Switching Supplies
  • Battery Chargers
  • Power Management in Portable Electronics

Features:

  • Adjustable Output Voltage: The output voltage can be adjusted using two external resistors, allowing for customization to specific voltage requirements.
  • Low Dropout Voltage: Typically 1.3V at 1A, enabling operation with a smaller difference between input and output voltages, improving efficiency.
  • Current Limiting: Built-in current limiting protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown: Prevents damage due to excessive heat by shutting down the regulator when the junction temperature exceeds a safe limit.
  • High Accuracy: Provides a precise and stable output voltage, ensuring reliable performance of connected circuits.
  • SOT-223 Package: Compact surface mount package for efficient PCB assembly.

Benefits:

  • Versatile Voltage Regulation: The adjustable output allows the same regulator to be used in multiple applications with different voltage requirements, reducing component inventory.
  • Improved Efficiency: The low dropout voltage minimizes power dissipation, leading to longer battery life in portable devices.
  • Enhanced Protection: Current limiting and thermal shutdown protect the regulator and the load from damage due to electrical faults or overheating.
  • Stable Performance: The high accuracy output voltage ensures consistent and reliable operation of the connected circuits.
  • Simplified Design: Requires only a few external components, simplifying circuit design and reducing board space.

Additional Details:

The AMS1117T-ADJ operates over a wide input voltage range and provides a typical output current of 1A. The adjustable output voltage can be set using the formula: Vout = 1.25V * (1 + R2/R1), where R1 and R2 are the external resistors connected to the adjust pin. It is crucial to select appropriate resistor values to achieve the desired output voltage and ensure stable operation. The datasheet specifies recommended capacitor values for input and output decoupling to improve stability and reduce noise.

This voltage regulator is a reliable solution for applications requiring a regulated adjustable output voltage, offering protection features and stable performance in a compact package.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
Sony
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess