EN
  • EN
  • DE

BM23FR0.6-8DP-0.35V

Part No BM23FR0.6-8DP-0.35V
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors
Description CONN HDR 8POS SMD GOLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196860-BM23FR0.6-8DP-0.35V
Win Source Part Number Cross
Manufacturer Hirose Electric Co Ltd
Category Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Series BM23
Package Tape & Reel (TR)
Product Status Active
Connector Type Header, Outer Shroud Contacts
Number of Positions 8
Pitch 0.014" (0.35mm)
Ultra Librarian 3D Model Ultra Librarian BM23FR0.6-8DP-0.35V CAD Model

Description

The BM23 is a rectangular connector array designed by Hirose Electric Co Ltd.

  • Positions: 8
  • Pitch: 0.014" (0.35mm)
  • Connector Type: Header with outer shroud contacts
  • Package: Tape & reel
  • Status: Active

You May Also Be Interested in

KEL Corporation
SMD,P=0.5mm Arrays, Edge Type, Mezzanine (Board to Board) RoHS
Lowest to $8.1493
Molex, LLC
505476-1010 Molex Board to Board & Mezzanine Connectors SS Hybrid Pwr Plug 4 Pwr / 6S Contacts datasheet, inventory, & pricing.
Lowest to $0.2911
Foxconn Optical Interconnect Technology, Inc.
75P Surface Mount, Right Angle SMD Centronics Connectors RoHS
Lowest to $0.9168
Molex, LLC
48099-4000 Molex PCI Express / PCI Connectors LATCH W/PICK AND CVR datasheet, inventory, & pricing.
Lowest to $0.7218
Molex, LLC
52885-0574 Molex Board to Board & Mezzanine Connectors .635 RECEPTACLE SURFACE MNT 50 CKT datasheet, inventory, & pricing.
Lowest to $1.0187
Molex, LLC
51338-5473 Molex Board to Board & Mezzanine Connectors SlimStack .40mm Jbend Recpt 54Ckt datasheet, inventory, & pricing.
Need more? Email Us
JST Sales America Inc.
Through Hole Board Spacers, Stackers (Board to Board) RoHS
Lowest to $8.7314
Hirose Electric Co Ltd
DF40HC(3.0)-100DS-0.4V(51 Hirose Connector Board to Board & Mezzanine Connectors 100P 2R 3MM RECPT SMT VERT 0.4MM PITCH datasheet, inventory, & pricing.
Lowest to $1.3098
Molex, LLC
53309-3071 Molex Board to Board & Mezzanine Connectors 0.8 BtB WaferAssy RA SMT 30Ckt EmbsTpPkg datasheet, inventory, & pricing.
Lowest to $2.6195

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess