EN
  • EN
  • DE

2SC4308

Part No 2SC4308
Manufacturer Hitachi, Ltd
Catalog Transistors (BJT) - Single
Description Silicon NPN Epitaxial Planar
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1125666-2SC4308
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4308 CAD Model

Description

The 2SC4308 is an NPN silicon bipolar junction transistor (BJT) manufactured by Hitachi. This transistor is designed for high-frequency amplifier and oscillator applications. Known for its low noise figure and high gain-bandwidth product, it is suitable for use in communication equipment and high-speed switching circuits.

Applications

  • High-Frequency Amplifiers: Used in RF amplifiers and IF amplifiers in communication systems.
  • Oscillators: Employed in oscillator circuits for generating high-frequency signals.
  • Mixers: Suitable for use in mixer circuits to convert signals to different frequencies.
  • High-Speed Switching: Used in high-speed switching circuits in digital devices.

Features

  • NPN Transistor: Operates as an NPN bipolar junction transistor.
  • High Transition Frequency: Features a high transition frequency (fT), enabling its use in high-frequency applications.
  • Low Noise Figure: Offers a low noise figure, making it suitable for sensitive amplifier applications.
  • High Gain: Provides high current gain, enhancing signal amplification.
  • Small Package: Available in a small package, facilitating easy integration into compact circuits.

Benefits

  • Improved Signal Amplification: Enhances signal amplification in high-frequency amplifier circuits.
  • Stable Oscillation: Provides stable oscillation in oscillator circuits, ensuring reliable signal generation.
  • Reduced Noise: Minimizes noise in sensitive amplifier designs, improving signal clarity.
  • Efficient Frequency Conversion: Enables efficient frequency conversion in mixer circuits.
  • Versatile Use: Can be used in a wide range of high-frequency applications, providing design flexibility.

Technical Specifications

The 2SC4308 typically features a collector-emitter voltage (VCEO) of around 20V, a collector current (IC) of approximately 50mA, and a power dissipation (PD) of about 200mW. Its transition frequency (fT) is typically high, allowing for effective operation in high-frequency circuits. The device is commonly packaged in a small SOT-23 or similar package, facilitating easy surface mounting. This transistor’s characteristics make it a dependable choice for applications requiring high-frequency amplification and signal processing.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6764 $58.8224
39+ $3.0169 $117.6591
60+ $2.9233 $175.3980
82+ $2.8286 $231.9452
106+ $2.7339 $289.7934
142+ $2.4509 $348.0278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,700 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess