EN
  • EN
  • DE

2SD924A

Part No 2SD924A
Manufacturer Hitachi, Ltd
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037496-2SD924A
Categories OEM Parts(0-9)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD924A CAD Model

Description

The 2SD924A is an NPN silicon transistor manufactured by Hitachi. It's designed for use in high-speed switching applications and driver stages for various electronic circuits. Its fast switching speed and high current capabilities make it suitable for applications requiring efficient and reliable performance.

Applications:

  • Switching Regulators
  • DC-DC Converters
  • High-Speed Switching Circuits
  • Driver Stages for Motors and Relays
  • Inverter Circuits

Features:

  • NPN Silicon Transistor
  • High Collector Current Capability
  • Fast Switching Speed
  • Low Saturation Voltage
  • High Voltage Capability

Benefits:

  • Enables efficient and fast switching in power supplies, leading to reduced energy consumption.
  • Provides high current drive capability for demanding loads, ensuring reliable performance.
  • Minimizes power loss during switching, improving overall system efficiency.
  • Simplifies circuit design due to its well-characterized electrical parameters.
  • Suitable for various applications with its wide operating voltage and current range.

Additional Details:

The 2SD924A typically features a VCEO (Collector-Emitter Voltage) of 100V, allowing it to operate in moderate to high voltage circuits. The continuous collector current (Ic) is rated at 3A, enabling it to drive substantial loads. The saturation voltage (VCE(sat)) is generally low, around 0.5V, minimizing power dissipation during switching. The transition frequency (fT) is around 50 MHz, indicating its capability for high-speed switching. The power dissipation (Pc) is usually around 20W. The package type is often a TO-126 or similar. This transistor is used in a variety of applications, including industrial controls, power supplies, and consumer electronics. The storage temperature range is typically from -55°C to +150°C. Careful consideration should be given to heat sinking to ensure reliable operation at higher power levels.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess