EN
  • EN
  • DE

2SJ160

Part No 2SJ160
Manufacturer Hitachi, Ltd
Catalog Hard To Find
Description Silicon P-Channel MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1126696-2SJ160
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ160 CAD Model

Description

The 2SJ160 is a P-channel MOS field-effect transistor (MOSFET) manufactured by Hitachi. It is designed for audio amplifier and general-purpose switching applications, offering high performance and reliability. This MOSFET is known for its low on-resistance and excellent linearity, making it suitable for high-fidelity audio systems.

Applications

  • Audio Amplifiers: Used as a power amplifier in high-end audio systems for clear and distortion-free sound amplification.
  • Analog Switches: Employed as an analog switch in signal processing circuits.
  • DC-DC Converters: Suitable for use in DC-DC converters for efficient power conversion.
  • Power Management Circuits: Used in power management circuits to control power distribution and efficiency.

Features

  • P-Channel MOSFET: Operates as a P-channel enhancement mode MOSFET.
  • Low On-Resistance: Features a low on-resistance (RDS(on)), minimizing power loss and improving efficiency.
  • High Input Impedance: Offers high input impedance, reducing the load on driving circuits.
  • Fast Switching Speed: Provides fast switching speed for efficient operation in high-frequency applications.
  • Excellent Linearity: Delivers excellent linearity, ensuring minimal distortion in audio amplifier applications.

Benefits

  • Superior Audio Quality: Enables high-fidelity audio reproduction in amplifier circuits.
  • Improved Power Efficiency: Contributes to improved power efficiency in DC-DC converter designs.
  • Reduced Distortion: Minimizes signal distortion, resulting in cleaner and more accurate signal amplification.
  • Reliable Performance: Offers reliable performance in demanding applications due to its robust design.
  • Versatile Use: Can be used in a wide range of applications, providing design flexibility.

Technical Specifications

The 2SJ160 typically features a drain-source voltage (VDS) of around -160V, a drain current (ID) of approximately -7A, and a power dissipation (PD) of about 40W. These specifications allow it to operate effectively in various circuits. Its gate threshold voltage (VGS(th)) is typically within a specific range, ensuring reliable switching behavior. The device is commonly packaged in a TO-220 or similar package, facilitating easy mounting and heat dissipation. This MOSFET's characteristics make it a dependable choice for applications requiring robust and efficient power handling and amplification.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess