EN
  • EN
  • DE

HI-3584PQI

Part No HI-3584PQI
Manufacturer Holt Integrated Circuits Inc.
Catalog Electronic Wholesale
Description Enhanced ARINC 429 3.3V Serial Transmitter and Dual Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case 52QFP
Manufacturer Holt Integrated Circuits Inc.
Manufacturer Homepage www.holtic.com
Win Source Part Number 753488-HI-3584PQI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HI-3584PQI CAD Model

Description

The HI-3584PQI is an ARINC 429 line receiver manufactured by Holt Integrated Circuits Inc. It is designed to interface with ARINC 429 data buses, commonly used in avionics and aerospace applications. This receiver converts the ARINC 429 differential signal into a digital format suitable for processing by a microcontroller or other digital system.

Applications

  • Avionics Systems: Data communication in aircraft systems, including navigation, flight control, and engine monitoring.
  • Aerospace Applications: Communication between various aerospace components and systems.
  • ARINC 429 Interface Modules: Interfacing with ARINC 429 buses in test equipment and simulation systems.
  • Data Acquisition Systems: Capturing ARINC 429 data for analysis and recording.
  • Flight Simulators: Emulating ARINC 429 communication for training and testing purposes.

Features

  • ARINC 429 Compliant: Meets the specifications of the ARINC 429 standard for data communication.
  • Differential Line Receiver: Converts differential ARINC 429 signals into digital logic levels.
  • Built-in Filtering: Provides noise filtering to improve signal integrity.
  • Programmable Thresholds: Allows for adjustment of input thresholds to optimize performance.
  • Single 5V Power Supply: Operates from a single 5V power source, simplifying system design.

Benefits

  • Reliable ARINC 429 Communication: Ensures accurate and reliable data transfer in avionics systems.
  • Improved Signal Integrity: Filters out noise and interference for clearer signals.
  • Flexible Configuration: Programmable thresholds allow for optimization in different environments.
  • Simplified Integration: Single power supply and compact package ease system design.
  • Compliance with Industry Standards: Meets the requirements of the ARINC 429 standard.

Additional Details

The HI-3584PQI is typically available in a plastic quad flat pack (PQFP) package. It is designed for use in harsh environments and operates over a wide temperature range. Proper termination resistors are essential for reliable ARINC 429 communication. Refer to the manufacturer's datasheet for specific details regarding voltage levels, timing characteristics, and termination requirements. The device includes features like label recognition and parity checking to ensure data integrity. The PQI package indicates a specific plastic package type. Always consult the official Holt Integrated Circuits datasheet for complete electrical and mechanical specifications.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $120.2413 $120.2413
2+ $116.3628 $232.7256
3+ $112.4843 $337.4529
4+ $100.8477 $403.3908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess