EN
  • EN
  • DE

HT7136-1-SOT23-5TRLF

Part No HT7136-1-SOT23-5TRLF
Manufacturer Holtek
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027704-HT7136-1-SOT23-5TRLF
Categories OEM Parts(F-I)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT7136-1-SOT23-5TRLF CAD Model

Description

The HT7136-1 is a series of low dropout linear regulators manufactured by Holtek, designed for portable devices and other applications requiring efficient voltage regulation. SOT23-5 is the package type. The TRLF designation refers to the tape and reel packaging.

Applications

  • Portable electronics (mobile phones, PDAs)
  • Battery-powered devices
  • Wireless communication devices
  • Microprocessor power supplies
  • Post-regulation for switching power supplies

Features

  • Low Dropout Voltage
  • High Output Voltage Accuracy
  • Low Quiescent Current
  • Over Current Protection
  • Over Temperature Protection
  • Fixed Output Voltage
  • SOT23-5 Package

Benefits

  • Extended Battery Life: The low quiescent current minimizes power consumption.
  • Stable Output Voltage: High accuracy ensures consistent performance of connected devices.
  • Protection Features: Over current and over temperature protection prevent damage to the regulator and connected components.
  • Compact Size: The SOT23-5 package saves space on the PCB.
  • Simplified Design: Fixed output voltage eliminates the need for external resistors for voltage setting.
  • Efficient Regulation: Low dropout voltage allows for operation with minimal input-output voltage differential.

Additional Details

The HT7136-1 series of low dropout regulators provides a stable and accurate output voltage. It offers protection against overcurrent and over-temperature conditions. The low quiescent current ensures minimal power consumption, making it suitable for battery-powered applications. The SOT23-5 package offers a compact footprint for space-constrained designs. It is designed to provide a cost-effective and reliable voltage regulation solution. The dropout voltage is typically low, enabling operation even when the input voltage is close to the desired output voltage. The '1' in HT7136-1 denotes a specific output voltage level or variation in the series, refer to the datasheet for precise values. The TRLF suffix denotes the tape and reel packaging for automated assembly.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess