EN
  • EN
  • DE

SS40AF

Part No SS40AF
Manufacturer Honeywell
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH BIPOLAR RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Honeywell Sensing and Productivity Solutions
Packaging Bulk
Status Active
Purpose Bipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 17mT Trip, -17mT Release
Testing Conditions -40°C to 125°C
Supply Voltage - Operating 4.5 V to 24 V
Current - Supply (Max) 10mA
Current - Output (Max) 20mA
Output Type Open Collector
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package Radial Lead
Win Source Part Number 340604-SS40AF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS40AF CAD Model

Description

The SS40AF is a Bipolar Latching Digital Hall-Effect Sensor IC manufactured by Honeywell. This sensor is designed for use in a wide range of applications requiring reliable and consistent switching in response to a magnetic field. Its latching behavior provides stable output even with variations in magnetic field strength.

Applications:

  • Brushless DC (BLDC) motor commutation: Provides feedback for controlling BLDC motors in appliances, automotive systems, and industrial equipment.
  • Speed and direction sensing: Detects the speed and direction of rotating shafts in various applications.
  • Position sensing: Determines the position of moving parts in machinery, automation systems, and medical devices.
  • Flow rate sensing: Measures the flow rate of liquids or gases using a magnetic impeller.
  • Magnetic encoding: Used in magnetic encoders for precise angular or linear position measurement.

Features:

  • Bipolar Latching: The sensor's output latches on when a magnetic field of sufficient strength is applied and remains latched until a magnetic field of opposite polarity and sufficient strength is applied.
  • Digital Output: Provides a clean, digital output signal that is easily interfaced with microcontrollers and other digital circuits.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 4.5 V to 24 V, providing flexibility in system design.
  • High Sensitivity: Detects relatively weak magnetic fields, allowing for a greater sensing range or the use of smaller magnets.
  • Temperature Compensated: Provides stable performance over a wide temperature range, ensuring reliable operation in harsh environments.

Benefits:

  • Reliable Switching: The latching action ensures a stable and predictable output signal, even with fluctuations in the magnetic field.
  • Easy Integration: The digital output simplifies interfacing with microcontrollers and other digital systems.
  • Versatile Applications: Suitable for a wide range of applications due to its robust design and reliable performance.
  • Long Life: Solid-state design provides long-term reliability and durability.
  • Cost-Effective: Provides a cost-effective solution for magnetic sensing applications.

Technical Specifications:

The SS40AF operates over a supply voltage range of 4.5 V to 24 V. Its operating temperature range is typically -40°C to +85°C. The output is a digital signal, either high or low, depending on the presence and polarity of the magnetic field. The sensor switches on when the magnetic flux density (Bop) exceeds a certain threshold and switches off when the flux density falls below a different threshold (Brp) of the opposite polarity. Specific values for Bop and Brp are detailed in the datasheet. The Honeywell SS40AF is a robust and reliable Hall-effect sensor suitable for a wide variety of applications requiring accurate and consistent magnetic field sensing.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1744 $50.5760
700+ $0.1431 $100.1700
1,085+ $0.1386 $150.3810
1,495+ $0.1342 $200.6290
1,930+ $0.1297 $250.3210
2,580+ $0.1163 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,700 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess