EN
  • EN
  • DE

HP 5064-2085 - HP PROCURVE RACKMOUNT KIT

Part No HP 5064-2085 - HP PROCURVE RACKMOUNT KIT
Manufacturer HP
Catalog IT infrastructure Accessories
Description Hewlett Packard Enterprise 5064-2085Includes four adhesive rubber feet, two rack mount ears, four rack mount screws (12-24 x 5/8-inch long), four hub mount screws (M4 x 8mm long), and mounting instructions
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1404713-HP 5064-2085 - HP PROCURVE RACKMOUNT KIT
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 5064-2085 - HP PROCURVE RACKMOUNT KIT CAD Model

Description

The HP 5064-2085, known as the HP ProCurve Rackmount Kit, is a comprehensive solution designed to facilitate the seamless integration of HP networking devices into standard 19-inch racks. This kit includes all the necessary brackets and hardware, enabling the secure and tidy mounting of compatible HP ProCurve devices, ensuring they are well-organized and easily accessible within a data center or networking closet. By utilizing this rackmount kit, IT administrators can optimize space, improve airflow, and enhance the overall manageability and maintenance of the network infrastructure. The robust design ensures that once mounted, the devices remain stable and secure, even in environments subject to vibrations or movements. This kit is especially beneficial in scenarios where space efficiency and organization are paramount, such as in densely populated server rooms or data centers. The HP ProCurve Rackmount Kit reflects HP's commitment to offering versatile, practical solutions to support the deployment and operation of their networking products, making it an essential accessory for businesses looking to maintain a well-organized and efficient networking environment.

You May Also Be Interested in

EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess