EN
  • EN
  • DE

HP AH627-60002 - HP u320e SCSI HBA

Part No HP AH627-60002 - HP u320e SCSI HBA
Manufacturer HP
Catalog Adapters
Description HP u320e SCSI HBA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1404749-HP AH627-60002 - HP u320e SCSI HBA
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP AH627-60002 - HP u320e SCSI HBA CAD Model

Description

The HP AH627-60002, also recognized as the HP u320e SCSI Host Bus Adapter (HBA), represents a pivotal piece of technology for servers requiring connection to SCSI (Small Computer System Interface) storage devices. This adapter is designed to offer legacy support and high-speed data transfer rates for SCSI devices, ensuring that even in an era dominated by SAS and SATA, critical applications that rely on SCSI can still deliver superior performance. With its Ultra320 SCSI interface, it provides data transfer speeds of up to 320 MB/s, making it suitable for connecting SCSI hard disk drives, tape drives, and other SCSI peripherals. The adapter features two external channels that allow it to connect with a wide array of SCSI devices, enhancing its versatility and applicability in various IT setups. The PCI Express x4 interface of the HP u320e ensures compatibility with a broad range of HP ProLiant servers, offering an efficient and straightforward solution for adding or expanding SCSI connectivity. Beyond its performance capabilities, the HP u320e SCSI HBA is renowned for its reliability and robustness, characteristics essential for mission-critical applications where downtime can have significant implications. This adapter also supports several SCSI protocols and commands, providing a flexible and adaptable solution that can cater to a wide range of storage requirements. By integrating this HBA into their servers, businesses can ensure continued support for their SCSI-based storage infrastructure while benefiting from the adapter's high-speed data transfer and exceptional reliability.

You May Also Be Interested in

Supermicro
LSI 9207-8I 8PORT 6Gbps HBA
Need more? Email Us
NetApp
Netapp 4-Port 25Gb ISCSI Card (no front plate)
Need more? Email Us
NetApp
2port 4Gbps FCP HBA
Need more? Email Us
Connective Peripherals Pte Ltd
RS-485 USB TO SERIAL
Need more? Email Us
NetApp
Netapp 4-Port 16GB FC Adapter
Need more? Email Us
FTDI, Future Technology Devices International Ltd
RS-232 USB TO SERIAL
Need more? Email Us
NetApp
Netapp 4-Port 16GB Fibre Channel PCIe HBA Adapter
Need more? Email Us
NetApp
NetApp 4 PORT 4 GBPS FC HBA
Need more? Email Us
NetApp
PCIe 2-port 10GbE bare cage SFP+ adapter
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess