EN
  • EN
  • DE

2SD1563

Part No 2SD1563
Manufacturer Inchange Semiconductor Company Limited
Catalog Hard To Find
Description isc Silicon NPN Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Inchange Semiconductor Company Limited
Win Source Part Number 1126264-2SD1563
Manufacturer Homepage www.iscsemi.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD1563 CAD Model

Description

The 2SD1563 is a silicon NPN epitaxial planar transistor manufactured by Inchange Semiconductor Company Limited. This transistor is designed for use in high-voltage switching applications.

Applications

  • High-voltage switching regulators
  • Inverters
  • Solenoid drivers
  • Motor control circuits
  • Power amplifiers

Features

  • High breakdown voltage: VCEO = 400V
  • High collector current: IC = 5A
  • Low saturation voltage: VCE(sat) = 1.0V (max) at IC = 2A
  • Fast switching speed
  • High power dissipation

Benefits

  • Efficient high-voltage switching: The high breakdown voltage ensures reliable operation in high-voltage applications, preventing damage to the transistor.
  • High current handling capability: Suitable for driving inductive loads and handling significant power.
  • Reduced power loss: Low saturation voltage minimizes power dissipation, resulting in improved energy efficiency.
  • Improved system performance: Fast switching speed enables efficient operation in switching regulators and other applications requiring rapid transitions.
  • Enhanced reliability: The robust design and high power dissipation capability contribute to the overall reliability of the system.

Additional Details

The 2SD1563 typically comes in a TO-220 package, which is suitable for heat dissipation. It's crucial to consider thermal management to ensure that the transistor operates within its safe operating area. The transistor’s datasheet specifies the maximum junction temperature and thermal resistance, which are important parameters for designing appropriate heat sinking.

Technical Specifications:

  • Collector-Emitter Voltage (VCEO): 400V
  • Collector-Base Voltage (VCBO): 450V
  • Emitter-Base Voltage (VEBO): 7V
  • Collector Current (IC): 5A
  • Collector Dissipation (PC): 40W
  • Junction Temperature (Tj): 150°C
  • Storage Temperature (Tstg): -55 to +150°C

When using the 2SD1563, it is important to refer to the manufacturer's datasheet for the most accurate and up-to-date information on its characteristics and application guidelines. Proper biasing and external component selection are essential for achieving optimal performance and ensuring the longevity of the transistor.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Molex, LLC
FPC Connector
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess