EN
  • EN
  • DE
  • IT

BCR 133F E6327

Part No BCR 133F E6327
Manufacturer Infineon Technologies
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 250MW TSFP-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 10k
Resistor - Emitter Base (R2) (Ohms) 10k
Typical Gain (hFE) (Min) 30 @ 5mA, 5V
Max Vce (sat) 300mV @ 500μA, 10mA
Collector Cut-off Current(Max) 100nA (ICBO)
Frequency - Transition 130MHz
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package PG-TSFP-3
Win Source Part Number 1022683-BCR 133F E6327
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Lighting, LED Lighting
Ultra Librarian 3D Model Ultra Librarian BCR 133F E6327 CAD Model

Description

The Infineon Technologies BCR 133F E6327 NPN Pre-Biased Transistor is a medium popularity product in the Discrete Semiconductor Products category.

  • Ideal for: use in lighting and LED lighting applications.
  • Maximum Collector-Emitter Breakdown Voltage: 50V
  • Maximum Power Dissipation: 250mW
  • Frequency Transition: 130MHz
  • Typical Gain: 30 @ 5mA and 5V

You May Also Be Interested in

ON Semiconductor
TRANS BRT PNP 100MA 50V SOT23 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0447
ON Semiconductor
TRANS BRT PNP 100MA 50V SC-59 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1037
Micro Commercial Co
Interface
Need more? Email Us
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR TRANSISTOR / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0737
ON Semiconductor
TRANS BRT NPN 100MA 50V SOT23 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 246 mW Surface Mount SOT-23-3 (TO-236)
Lowest to $0.0174
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.1597
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.0401
ON Semiconductor
TRANS PREBIAS PNP 50V 100MA SC59 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 230 mW Surface Mount SC-59
Lowest to $0.0328
Nexperia USA Inc.
TRANS PREBIAS PNP 50V SOT323
Lowest to $0.5084

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0194 $64.6990
8,335+ $0.0156 $130.0260
12,500+ $0.0156 $195.0000
18,185+ $0.0142 $258.2270
22,730+ $0.0142 $322.7660
30,000+ $0.0130 $390.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,000 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess