EN
  • EN
  • DE
  • IT

BCR133SH6327XTSA1

Part No BCR133SH6327XTSA1
Manufacturer Infineon Technologies
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS 2NPN PREBIAS 0.25W SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Transistor Polarity 2 NPN - Pre-Biased (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 10k
Resistor - Emitter Base (R2) (Ohms) 10k
Typical Gain (hFE) (Min) 30 @ 5mA, 5V
Max Vce (sat) 300mV @ 500μA, 10mA
Frequency - Transition 130MHz
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package PG-SOT363-6
Win Source Part Number 102670-BCR133SH6327XTSA1
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian BCR133SH6327XTSA1 CAD Model

Description

BCR133SH6327XTSA1 Application and Projects

  • Consumer Electronics
  • Home Automation Systems
  • Voltage Regulation Circuits

Features and Benefits

  • High Performance: Ensures superior operation across various voltage ranges.
  • Compact Integration: Easy to incorporate into smaller devices without compromising on power.
  • Regulatory Compliance: Meets all current electronic safety standards.

Known for its compact form and high efficiency, the BCR133SH6327XTSA1 is a preferred choice in consumer electronics development.

You May Also Be Interested in

ON Semiconductor
TRANS PREBIAS 2PNP 50V SC88
Lowest to $0.0613
Nexperia USA Inc.
TRANS PREBIAS 2NPN 80V 6TSSOP
Need more? Email Us
Nexperia USA Inc.
PEMD9 - NPN/PNP RESISTOR-EQUIPPE / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.4959
Rohm Semiconductor
TRANS NPN/PNP PREBIAS 0.15W UMT6 / Pre-Biased Bipolar Transistor (BJT)
Need more? Email Us
ON Semiconductor
SMALL SIGNAL BIPOLAR TRANSISTOR / Pre-Biased Bipolar Transistor (BJT)
Lowest to $1.5674
ON Semiconductor
TRANS PREBIAS NPN/PNP SOT363
Lowest to $0.0700
Rohm Semiconductor
TRANS DIGITAL BJT NPN 50V 150MA/
Need more? Email Us
ON Semiconductor
TRANS BRT NPN DUAL 50V SOT563 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1527
Toshiba Semiconductor and Storage
NPN X 2 BRT Q1BSR=10KOHM Q1BER=4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083

Pricing & Ordering

Quantity Unit Price Ext. Price
835+ $0.0674 $56.2790
2,025+ $0.0553 $111.9825
3,135+ $0.0536 $168.0360
4,315+ $0.0520 $224.3800
5,585+ $0.0502 $280.3670
7,465+ $0.0450 $335.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,879 pieces
MOQ: 835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess