EN
  • EN
  • DE
  • IT

BCR523U E6327

Part No BCR523U E6327
Manufacturer Infineon Technologies
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS 2NPN PREBIAS 0.33W SC74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Transistor Polarity 2 NPN - Pre-Biased (Dual)
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 1k
Resistor - Emitter Base (R2) (Ohms) 10k
Typical Gain (hFE) (Min) 70 @ 50mA, 5V
Max Vce (sat) 300mV @ 2.5mA, 50mA
Frequency - Transition 100MHz
Maximum Power Dissipation 330mW
Mounting SMD (SMT)
Case / Package PG-SC74-6
Win Source Part Number 200915-BCR523U E6327
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCR523U E6327 CAD Model

Description

The BCR523U E6327 stands out as a user-friendly and resilient LED driver component engineered to support a wide range of lighting solutions. This product assures excellent LED regulation and promotes efficient energy utilization.

Applications:

  • Residential downlights and spotlights.
  • Stage and studio lighting.
  • Display panels and screens.
  • Reading lamps and task lights.

Features and Benefits:

  • Outstanding brightness consistency for uniform lighting.
  • Superior dropout voltage operation for stable performance.
  • Inbuilt thermal and short circuit protection.
  • Compact size supports diverse design implementations.

Additional details: The BCR523U E6327 enhances energy efficiency while maintaining long-term performance reliability, providing designers with a dynamic tool for advanced lighting applications.

You May Also Be Interested in

Nexperia USA Inc.
PUMD12-Q/SOT363/SC-88
Lowest to $1.2387
ON Semiconductor
TRANS 2NPN/1PNP PREBIAS SC74
Lowest to $0.3855
Rohm Semiconductor
TRANS NPN/PNP PREBIAS 0.15W UMT6 / Pre-Biased Bipolar Transistor (BJT)
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS NPN/PNP PREBIAS 0.1W ES6
Lowest to $0.1888
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V 6TSSOP
Lowest to $0.0793
Nexperia USA Inc.
PEMD9 - NPN/PNP RESISTOR-EQUIPPE / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.4959
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT666
Lowest to $0.4176
Diodes Incorporated
PREBIAS TRANSISTOR SOT363
Lowest to $0.1065
ON Semiconductor
TRANS 2NPN PREBIAS 0.25W SOT363
Lowest to $0.0641

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.3014 $64.8010
525+ $0.2484 $130.4100
810+ $0.2406 $194.8860
1,115+ $0.2328 $259.5720
1,440+ $0.2251 $324.1440
1,925+ $0.2018 $388.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess